The TPS613222ADBVR is a high-performance, integrated boost converter from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced power management integrated circuit (PMIC) is designed to provide a compact and efficient voltage boost solution for battery-powered and low-power applications.
Key Features
- Adjustable Output Voltage: The device offers an adjustable output voltage range that can be configured to meet the requirements of various applications, ensuring versatility and adaptability.
- High Efficiency: With its advanced design, the TPS613222ADBVR achieves high efficiency during operation, minimizing power loss and extending battery life in portable devices.
- Small Footprint: The device comes in a compact 5-pin SOT-23 package, making it ideal for space-constrained applications without compromising on performance.
- Low Quiescent Current: It features a low quiescent current, which is critical for battery-powered applications where preserving energy is a top priority.
- Power Save Mode: The TPS613222ADBVR includes a power save mode that reduces power consumption at light loads, further enhancing its suitability for portable electronics.
Applications
The TPS613222ADBVR is particularly well-suited for a wide range of applications, including but not limited to:
- Portable and wearable devices
- Wireless headsets and earbuds
- Smart watches and fitness trackers
- IoT devices
- Medical devices such as glucose meters
- Energy harvesting and backup power supplies
Technical Specifications
The TPS613222ADBVR operates over a wide input voltage range and provides excellent load and line regulation. It is engineered to deliver a high level of performance and reliability, which is synonymous with Texas Instruments' products. The device's technical specifications include:
- Input Voltage Range: 0.9V to 5.5V
- Output Voltage Range: Adjustable
- Switch Current Limit: Up to 3.2A (typical)
- Package Type: 5-pin SOT-23
- Operating Temperature: -40°C to 85°C
With its robust feature set and performance capabilities, the TPS613222ADBVR from Texas Instruments stands out as an excellent choice for designers looking to implement a reliable voltage boost solution in their next project.