EN
  • EN
  • DE

TPS51120RHBR

Part No TPS51120RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.5 V to 28 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 033968-TPS51120RHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS51120
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia, Malaysia, Philippines, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51120RHBR CAD Model

Description

Product Overview: TPS51120RHBR by Texas Instruments

The TPS51120RHBR is a high-performance, dual-channel, synchronous step-down controller from Texas Instruments (TI), designed specifically to provide advanced power management solutions for notebook and portable electronics. This versatile chip is engineered to operate with a wide input voltage range and is optimized to supply well-regulated outputs for both the system CPU and RAM, ensuring efficient power distribution within the device.

Key Features

  • Wide Input Voltage Range: The TPS51120RHBR operates with an input voltage range from 5.5V to 28V, accommodating a variety of power sources and ensuring compatibility with diverse system architectures.
  • Dual Synchronous Controllers: It features two synchronous buck regulators with 180-degree out-of-phase operation, minimizing the input ripple current and reducing the size of input capacitors needed.
  • Adaptive On-Time Control: The device utilizes an advanced control method that enables fast transient response, simple loop compensation, and supports seamless power-saving mode transitions.
  • Power Saving Modes: TPS51120RHBR includes both automatic and selectable skip-mode operation during light load conditions, which leads to higher efficiency and better battery life.
  • High Efficiency: Its integrated MOSFET drivers and low quiescent current contribute to high efficiency across a wide load range.
  • Protection Features: The product comes with a comprehensive suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

Designed with versatility in mind, the TPS51120RHBR is ideal for a range of applications that require efficient power conversion and management. These include:

  • Notebook and Ultrabook Computers
  • Tablets and Portable Electronics
  • Netbooks and Mobile Internet Devices
  • Point-of-Load Conversions
  • Embedded Systems

Package and Quality

The TPS51120RHBR comes in a compact 32-pin QFN package, which is highly suitable for space-constrained applications. It meets TI's stringent quality standards, ensuring robust performance and long-term reliability for critical electronic systems.

With its comprehensive feature set and proven performance, the TPS51120RHBR by Texas Instruments stands out as an excellent choice for designers looking to enhance the power management capabilities of their next-generation portable and computing devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3900 $53.9000
23+ $4.4226 $101.7198
36+ $4.2844 $154.2384
49+ $4.1462 $203.1638
63+ $4.0080 $252.5040
84+ $3.5933 $301.8372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess