EN
  • EN
  • DE

TPS51163DRCR

Part No TPS51163DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SYNCHRONOUS BUCK CONTROLLER WITH HIGH-CURRENT GATE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 13.2 V
Frequency - Switching 600kHz
Duty Cycle (Maximum) 69%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272503-TPS51163DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51163
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51163DRCR CAD Model

Description

Product Overview: Texas Instruments TPS51163DRCR

The TPS51163DRCR is a state-of-the-art dual-output, synchronous step-down controller designed by Texas Instruments (TI) to cater to the demanding power requirements of modern electronic devices. This advanced component is particularly well-suited for applications requiring high efficiency, compact design, and precise voltage regulation.

Key Features

  • Wide Input Voltage Range: The TPS51163DRCR operates with an input voltage range from 4.5V to 28V, making it versatile for various systems and ensuring compatibility with a broad range of power sources.
  • Dual-Output Channels: This controller supports two outputs that can be independently adjusted, providing flexibility in powering different components of an electronic system. Each channel is capable of driving a synchronous rectified buck converter, which is optimal for high efficiency.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2MHz, allowing designers to optimize the performance of their power supply for efficiency or component size.
  • Advanced Control: The TPS51163DRCR utilizes D-CAP™/D-CAP2™ mode control, which provides a fast transient response, simplifies circuit design, and allows for the use of low ESR output capacitors.
  • Power Saving Modes: With its integrated Eco-mode™ and automatic pulse skipping, the device can achieve high efficiency across a wide load range, reducing power consumption during light-load operations.
  • Protection Features: The product includes a range of protection features such as overvoltage, undervoltage lockout, thermal shutdown, and overcurrent protection, which enhance the reliability and longevity of the end application.

Applications

The TPS51163DRCR is ideal for a variety of applications, including but not limited to notebook PCs, ultrabooks, tablets, and other portable electronics that require efficient power management. Its dual-channel capability makes it particularly useful for systems that have multiple supply voltages, such as those that separate analog and digital power domains.

Package and Availability

TI packages the TPS51163DRCR in a compact 10-pin VSON package, which is optimized for space-constrained applications. The product is available for order and can be sourced directly from Texas Instruments or through authorized distributors. Designers can take advantage of the available evaluation modules and design tools from TI to accelerate their development process.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7429 $52.2870
70+ $1.4301 $100.1070
110+ $1.3854 $152.3940
150+ $1.3407 $201.1050
195+ $1.2961 $252.7395
260+ $1.1620 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess