EN
  • EN
  • DE

TPS5120DBTR4G

Part No TPS5120DBTR4G
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707831-TPS5120DBTR4G
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5120DBTR4G CAD Model

Description

The TPS5120DBTR4G is a sophisticated dual-channel, synchronous step-down controller designed by Texas Instruments to cater to the power management demands of complex electronic systems. This highly integrated device is engineered to handle a wide input voltage range, making it an ideal solution for a variety of applications, including but not limited to computer systems, telecommunications, and networking equipment.

Key Features:

  • Wide Input Voltage Range: The TPS5120DBTR4G operates efficiently with an input voltage range of 4.5V to 28V, providing flexibility for different power supply designs.
  • Dual-Channel Output: It features two synchronous buck regulators that can provide two independent outputs or be configured for a two-phase single output, enhancing its versatility in various applications.
  • High Efficiency: The synchronous rectification topology ensures high efficiency, which is crucial for maintaining low power dissipation and thermal performance.
  • Adjustable Switching Frequency: The switching frequency of the device is adjustable from 200 kHz to 400 kHz, allowing designers to optimize the performance and component size for their specific application.
  • Protection Features: The TPS5120DBTR4G incorporates a range of protection features, including under-voltage lockout, over-current protection, and thermal shutdown, safeguarding the system against various fault conditions.
  • Small Package: Available in a 30-pin TSSOP (DBT) package, it is designed for space-constrained applications.

Applications:

The versatility of the TPS5120DBTR4G makes it suitable for a wide array of applications. It is particularly beneficial for distributed power systems, point-of-load conversions, and any application requiring efficient power management with multiple supply voltages.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TPS5120DBTR4G is no exception. This product is built to meet high industry standards, ensuring long-term performance and reliability in even the most demanding conditions.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $56.2489
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $24.2373

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess