EN
  • EN
  • DE
  • IT

TPS51217DSCR

Part No TPS51217DSCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 6.5 V
Frequency - Switching 340kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WSON (3x3)
Win Source Part Number 033984-TPS51217DSCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51217DSCR CAD Model

Description

The TPS51217DSCR is a highly efficient, single-synchronous step-down controller from Texas Instruments, designed with cutting-edge technology to cater to modern power supply requirements. This compact device is particularly well-suited for portable and space-constrained applications, offering an optimal power management solution for a variety of electronics.

Key Features

  • Input Voltage Range: The TPS51217DSCR operates over a wide input voltage range, typically from 3 V to 28 V, making it versatile for various system voltages.
  • Output Voltage: It provides an adjustable output voltage that is highly accurate, ensuring reliable and consistent power delivery to sensitive components.
  • High Efficiency: With its synchronous switching topology, the device achieves high efficiency, which is critical for extending battery life in portable applications.
  • Eco-mode™ Operation: The Eco-mode™ feature allows the device to operate with reduced switching losses at light loads, further improving efficiency and conserving power.
  • Thermal Performance: The TPS51217DSCR is designed with excellent thermal performance in mind, ensuring reliability even under high power operations.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system from potential damage.

Applications

The TPS51217DSCR is ideal for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Internet Devices
  • Netbooks and Compact Desktops
  • Networking and Telecom Equipment
  • Portable and Battery-Powered Devices

Package and Availability

The device is available in a small 10-pin SON package (DSCR suffix), which is RoHS compliant and designed to meet the requirements of space-constrained applications. The TPS51217DSCR is part of Texas Instruments' commitment to providing innovative power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1823 $55.6407
20+ $5.0727 $101.4540
31+ $4.9141 $152.3371
43+ $4.7556 $204.4908
55+ $4.5971 $252.8405
73+ $4.1215 $300.8695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,353 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess