EN
  • EN
  • DE

TPS5121DSCR

Part No TPS5121DSCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 220015-TPS5121DSCR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5121DSCR CAD Model

Description

The TPS5121DSCR is a high-performance, dual-channel, synchronous buck controller from Texas Instruments designed to manage power requirements for a variety of applications. This advanced power solution is ideal for systems that require efficient voltage regulation, such as computing, networking, and telecommunications equipment.

The TPS5121DSCR boasts a wide input voltage range, accommodating various power sources and ensuring compatibility with different system architectures. Its dual outputs can be independently adjusted, providing versatility and precision in managing power levels to meet the specific needs of individual components. The device is capable of operating at high frequencies, which allows for the use of smaller external components, thereby reducing overall solution size and cost.

This controller integrates several features to enhance system reliability and performance. It includes over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a range of potential issues. Additionally, the TPS5121DSCR supports soft-start functionality, minimizing inrush current during startup and preventing undue stress on the power supply and components.

The TPS5121DSCR is available in a compact, surface-mount package, making it well-suited for space-constrained applications. Its small footprint does not compromise on power or functionality, ensuring that designers do not have to choose between size and performance. The device also features excellent thermal performance, which is critical in maintaining efficiency and longevity in high-power-density applications.

Texas Instruments provides comprehensive technical support for the TPS5121DSCR, including detailed datasheets, application notes, and design tools. This support helps designers to quickly integrate the device into their systems and optimize its performance for their specific requirements.

In summary, the TPS5121DSCR from Texas Instruments is a sophisticated and versatile power management solution that combines performance, integration, and reliability. It is an excellent choice for engineers looking to enhance the efficiency and robustness of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess