Product Overview: TPS51220ARSNT from Texas Instruments
The TPS51220ARSNT is a highly integrated dual-synchronous step-down controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is tailored to meet the rigorous demands of modern notebook and portable electronics that require efficient and reliable power distribution. The TPS51220ARSNT offers a compact solution for systems that run on a battery or a tightly regulated intermediate bus.
Key Features
- Dual-Channel Synchronous Buck Controller: The TPS51220ARSNT features two independent channels, enabling it to manage dual power rails with high efficiency and accuracy.
- Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 28V, making it versatile for various applications.
- Adaptive On-Time Control: The device utilizes an adaptive on-time D-CAP™ mode control which facilitates fast transient response and supports ceramic output capacitors without the need for external compensation.
- High Efficiency: Its integrated 5A peak gate drivers ensure high efficiency and the ability to drive large power MOSFETs for high-current output stages.
- Selectable Frequency: The switching frequency is programmable and can be set from 200kHz to 700kHz, allowing designers to optimize the trade-off between efficiency and component size.
Protection Features
- Overvoltage Protection: The TPS51220ARSNT incorporates overvoltage protection to safeguard the system against excessive input voltages.
- Undervoltage Lockout (UVLO): It also features UVLO, ensuring the controller operates only when the input voltage is within a safe range.
- Thermal Shutdown: An integrated thermal shutdown function prevents the device from overheating, enhancing system reliability.
Applications
The TPS51220ARSNT is ideal for a variety of applications, including:
- Notebook and Ultrabook™ Computers
- Netbooks and Mobile Internet Devices
- Point-of-Load Regulation for Motherboards and Graphic Cards
- DDR Memory Termination Supplies
Package and Availability
The TPS51220ARSNT is available in a compact 32-pin QFN package and is RoHS compliant. Its small footprint and low profile make it an excellent choice for space-constrained applications. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.