EN
  • EN
  • DE

TPS51312DRCR

Part No TPS51312DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.1V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 3.3V
Output Current 3A
Frequency - Switching 900kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055609-TPS51312DRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51312DRCR CAD Model

Description

The TPS51312DRCR is a highly efficient, synchronous step-down converter brought to you by Texas Instruments, a leader in the semiconductor industry. Designed for applications that demand high-performance power conversion, this device is capable of delivering up to 3A of continuous output current at voltages as low as 0.6V. The TPS51312DRCR is suitable for powering the latest processors and memory in computing and industrial platforms.

Key Features

  • Adjustable Output Voltage: The output voltage of this converter can be precisely adjusted to as low as 0.6V, ensuring compatibility with a wide range of low-voltage digital cores.
  • High Efficiency: With integrated MOSFETs and an advanced control scheme, the TPS51312DRCR offers excellent power efficiency, reducing thermal stress and improving system reliability.
  • 3A Continuous Output Current: This device can supply up to 3A of continuous current, making it ideal for high-performance applications.
  • Power Good (PG) Output: An integrated power good signal provides a system-ready indication once the output voltage reaches its regulated value.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from excessive temperatures and currents.
  • Small Form Factor: The TPS51312DRCR comes in a compact SON-10 package, enabling designers to save valuable board space.

Applications

Ideal for a multitude of applications, the TPS51312DRCR is commonly used in:

  • Computing systems such as servers, desktops, and notebooks
  • Networking and telecommunication equipment
  • Graphics cards and memory modules
  • Industrial and automation systems
  • Point-of-load conversions in distributed power architectures

The TPS51312DRCR is a testament to Texas Instruments' commitment to providing innovative, robust, and easy-to-use power management solutions. Its combination of high efficiency, flexible voltage adjustment, and compact size makes it a versatile choice for designers looking to optimize their power systems.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2556 $51.1200
480+ $0.2097 $100.6560
740+ $0.2032 $150.3680
1,020+ $0.1966 $200.5320
1,320+ $0.1901 $250.9320
1,765+ $0.1704 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess