EN
  • EN
  • DE

TPS51362RVER

Part No TPS51362RVER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 10A 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 0.6V (1.05V, 1.2V, 1.35V, 1.5V)
Maximum Output Voltage 2V
Output Current 10A
Frequency - Switching 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating -10°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 034001-TPS51362RVER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51362RVER CAD Model

Description

The Texas Instruments TPS51362RVER is a highly efficient, synchronous step-down converter designed for advanced power management in a variety of applications. This device is part of the extensive family of power solutions from Texas Instruments, a leader in semiconductor technology. The TPS51362RVER is engineered to meet the stringent power requirements of modern electronic devices, providing a reliable and robust power solution.

Key Features

  • Input Voltage Range: The TPS51362RVER operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • High-Efficiency Synchronous Buck Converter: This feature enables the device to deliver power with high efficiency, reducing energy loss and heat generation, which is crucial for maintaining system performance and longevity.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing versatility and precision in power delivery.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard against overheating, ensuring reliable operation under various conditions.
  • Integrated MOSFETs: The inclusion of high-performance MOSFETs within the TPS51362RVER package reduces the component count and simplifies the design process for engineers.

Applications

The TPS51362RVER is suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Internet Devices
  • Networking and Telecommunications Equipment
  • Enterprise Systems and Servers
  • Industrial and Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS51362RVER is no exception. It is designed to meet high industry standards for performance and reliability, ensuring that it can withstand the rigors of daily use in demanding environments.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8031 $54.0930
70+ $1.4795 $103.5650
105+ $1.4333 $150.4965
145+ $1.3870 $201.1150
190+ $1.3408 $254.7520
250+ $1.2021 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess