EN
  • EN
  • DE

TPS51427ARHBT

Part No TPS51427ARHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description DUAL D-CAP™ SYNCHRONOUS STEP-DOWN CONTROLLER FOR NOTEBOOK POWER RAILS | IC REG CTRLR NOTEBK 2OUT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Controller, Notebook Power System
Parts Input Voltage (V) 5.5V ~ 28V
Number of Outputs 2
Voltage - Output 3.3V, 5V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TPS51427A
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272523-TPS51427ARHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51427ARHBT CAD Model

Description

The TPS51427ARHBT is a high-performance, dual synchronous step-down controller from Texas Instruments, designed for use in portable and compact computing devices. This advanced power management integrated circuit (IC) is specifically tailored to deliver efficient, stable power supply solutions for DDR memory and system power rails.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 5V to 28V, making it versatile for various power sources.
  • Dual-Channel Output: It provides two independent output channels, each capable of driving a synchronous step-down converter, which is ideal for systems that require different voltage levels.
  • High Efficiency: With integrated MOSFET drivers and adaptive on-time D-CAP™ mode control, the TPS51427ARHBT offers high efficiency across a wide range of load conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300 kHz to 2.2 MHz, allowing optimization for efficiency or component size.
  • Protection Features: The device includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure reliable operation under various conditions.
  • Power Good Indicator: The built-in power good indicator provides real-time feedback on the output voltage status, which is useful for power sequencing and system monitoring.

Applications

The TPS51427ARHBT is ideal for a wide range of applications, particularly those that require efficient power distribution and management. Typical applications include notebook computers, ultrabooks, netbooks, and other portable computing devices where power efficiency and space constraints are critical considerations.

Package and Availability

This IC is available in a 32-pin VQFN (RHB) package, which provides a compact footprint for space-constrained applications. The TPS51427ARHBT is part of Texas Instruments' commitment to providing advanced power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8803 $52.9227
21+ $4.8249 $101.3229
33+ $4.6741 $154.2453
45+ $4.5234 $203.5530
58+ $4.3726 $253.6108
77+ $3.9202 $301.8554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess