EN
  • EN
  • DE

TRF3761-CIRHAR

Part No TRF3761-CIRHAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description INTEGER-N PLL WITH INTEGRATED VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Integer-N Synthesizer/VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 1.79GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1273907-TRF3761-CIRHAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF3761
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TRF3761-CIRHAR CAD Model

Description

The TRF3761-CIRHAR from Texas Instruments is a state-of-the-art integer-N PLL frequency synthesizer designed to meet the needs of high-performance communication systems. This advanced component is capable of generating a stable and precise frequency output, making it an ideal choice for applications such as wireless infrastructure, RF instrumentation, and satellite communication.

At the heart of the TRF3761-CIRHAR lies its exceptional phase-locked loop (PLL) technology, which ensures low phase noise and high frequency stability. The synthesizer operates over a broad frequency range, providing users with the flexibility to use it in a variety of different scenarios and configurations. With an integrated voltage-controlled oscillator (VCO), the TRF3761-CIRHAR offers a seamless frequency generation solution that minimizes the need for external components.

The device is characterized by its high performance, featuring a low-noise floor and excellent spectral purity. These attributes are critical for maintaining signal integrity in demanding RF environments. The TRF3761-CIRHAR also boasts a fast lock time, which is essential for applications that require quick frequency hopping or switching.

Texas Instruments has designed the TRF3761-CIRHAR with ease of use in mind. It comes in a compact, surface-mount package that allows for straightforward integration into existing circuit designs. The synthesizer is programmable through a simple serial interface, enabling users to easily configure the device according to their specific requirements.

Furthermore, the TRF3761-CIRHAR is built to operate reliably over a wide temperature range, ensuring consistent performance even in harsh environmental conditions. This robustness, combined with its exceptional technical specifications, makes the TRF3761-CIRHAR a versatile and reliable choice for engineers looking to enhance their RF and microwave systems.

In conclusion, the TRF3761-CIRHAR from Texas Instruments represents a perfect blend of performance, flexibility, and reliability, making it an indispensable component for modern high-frequency electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess