EN
  • EN
  • DE
  • IT

TPS51427RHBR

Part No TPS51427RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR NOTEBK PWR SYSTEM 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 5.5 V to 28 V
Number of Outputs 2
Output Voltage 3.3V, 5V, Adj
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 081659-TPS51427RHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51427RHBR CAD Model

Description

Product Overview: TPS51427RHBR from Texas Instruments

The TPS51427RHBR is a high-performance, dual synchronous step-down controller from Texas Instruments, designed for use in portable and compact devices that require efficient power management. This advanced power solution is part of TI's extensive portfolio of integrated circuits dedicated to energy-efficient power conversion and management.

Constructed with a state-of-the-art BiCMOS process, the TPS51427RHBR offers a range of features that make it an ideal choice for powering the next generation of mobile computing devices. It operates with an input voltage range from 5.5V to 28V, making it versatile for various applications. The device supports adaptive on-time D-CAP™ mode control, providing a fast transient response, which is essential for maintaining voltage stability in dynamic load conditions.

One of the key benefits of the TPS51427RHBR is its dual-channel architecture, which allows for two independent outputs with adjustable voltages. This dual-phase operation not only improves performance but also enhances system efficiency by reducing power loss and thermal stress on the components. Each channel can deliver a continuous output current, ensuring reliable operation even under high load conditions.

The TPS51427RHBR integrates several protective features to safeguard the system, including overvoltage protection (OVP), undervoltage protection (UVP), overcurrent protection (OCP), and thermal shutdown. These features contribute to the longevity and reliability of the end application by preventing damage from electrical anomalies.

For ease of use, the TPS51427RHBR is available in a compact 32-pin VQFN (RHB) package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Additionally, the device is fully RoHS compliant and supports a green mode operation, which significantly reduces quiescent current during light load conditions, thereby extending battery life in portable devices.

In summary, the TPS51427RHBR from Texas Instruments is a robust, feature-rich power management IC that offers designers the flexibility, efficiency, and protection needed to create sophisticated, energy-conscious electronic products.

You May Also Be Interested in

Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9312 $53.5872
14+ $7.3282 $102.5948
22+ $7.0992 $156.1824
30+ $6.8702 $206.1060
38+ $6.6412 $252.3656
51+ $5.9541 $303.6591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,724 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess