EN
  • EN
  • DE

TPS51462RGER

Part No TPS51462RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 6A SYNC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 3.3V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 0.675V, 0.725V, 0.8V, 0.85V, 0.9V
Output Current 6A
Frequency - Switching 700kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 081661-TPS51462RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51462RGER CAD Model

Description

The TPS51462RGER is a highly efficient, synchronous step-down voltage regulator from the renowned semiconductor manufacturer Texas Instruments. This advanced power solution is designed to meet the stringent power requirements of modern electronic devices, providing a compact, reliable, and efficient power management system.

Key Features:

  • Input Voltage Range: The TPS51462RGER supports a wide input voltage range from 4.5V to 18V, making it versatile for a variety of applications.
  • Output Voltage: It delivers an adjustable output voltage that can be configured from 0.6V to 5.5V, ensuring compatibility with low-voltage applications.
  • High Efficiency: With its integrated FETs and synchronous rectification, it achieves high efficiency, which is crucial for reducing heat dissipation and improving system performance.
  • Switching Frequency: The device operates at a programmable switching frequency ranging from 300kHz to 2.2MHz, allowing for flexibility in optimizing the performance and size of the external components.
  • Thermal Performance: The TPS51462RGER comes in a thermally enhanced 24-pin VQFN (RGE) package, designed to improve heat dissipation and ensure stable operation under various conditions.
  • Protection Features: It includes a suite of protection features such as overcurrent, overvoltage, undervoltage lockout, and thermal shutdown to safeguard the device and the system it powers.

Applications:

The versatility and high-performance characteristics of the TPS51462RGER make it suitable for a wide range of applications, including:

  • Networking and telecommunication equipment
  • Enterprise servers and storage systems
  • Computing and gaming
  • Industrial and automotive systems
  • Point-of-load power supplies

With its advanced features and robust design, the TPS51462RGER from Texas Instruments stands out as a top-tier voltage regulator solution for designers looking to optimize their power management systems for performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8882 $54.4410
12+ $8.9339 $107.2068
18+ $8.6547 $155.7846
24+ $8.3755 $201.0120
31+ $8.0964 $250.9884
42+ $7.2588 $304.8696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess