EN
  • EN
  • DE

TPS51463RGER

Part No TPS51463RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG SYNC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.75V, 0.775V, 0.85V, 0.9V
Frequency - Switching 700kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 034007-TPS51463RGER
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS51463RGER CAD Model

Description

The TPS51463RGER is a high-performance, synchronous buck regulator from Texas Instruments, designed to meet the rigorous power regulation requirements of modern electronic devices. This advanced power solution is engineered to provide a highly efficient, compact, and flexible power management system for a wide range of applications.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 4.5V to 28V, making it suitable for various applications that require different power levels.
  • Adjustable Output Voltage: It delivers an adjustable output voltage down to 0.6V with a high accuracy of 1% over the temperature range, catering to the needs of low-voltage power rails.
  • High Efficiency: The TPS51463RGER features integrated MOSFETs and employs an advanced control technique that provides excellent transient performance and maintains high efficiency across a wide load range.
  • Switching Frequency: It operates at a programmable switching frequency that can be set from 300kHz to 2.2MHz via an external resistor, allowing designers to optimize the size of external components and system performance.
  • Power-Saving Modes: This regulator includes Eco-mode™ and Auto-Skip Eco-mode™, which help to reduce power consumption at light loads, thus extending battery life in portable applications.

Applications

The versatile nature of the TPS51463RGER lends itself to a broad spectrum of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Internet Devices
  • Networking and Telecom Equipment
  • Set-Top Boxes and Digital TVs
  • Point of Load Conversions

Package and Reliability

The TPS51463RGER is offered in a compact 24-pin VQFN (RGE) package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. The device also features thermal shutdown, overvoltage, and overcurrent protection, enhancing the reliability and longevity of the end product.

With its combination of performance, efficiency, and versatility, the TPS51463RGER from Texas Instruments represents a robust power management solution that can fulfill the needs of a diverse array of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5332 $51.1992
15+ $7.0016 $105.0240
23+ $6.7828 $156.0044
31+ $6.5640 $203.4840
40+ $6.3452 $253.8080
53+ $5.6888 $301.5064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,434 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess