EN
  • EN
  • DE

TPS51463RGET

Part No TPS51463RGET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG SYNC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.75V, 0.775V, 0.85V, 0.9V
Frequency - Switching 700kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1111929-TPS51463RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51463RGET CAD Model

Description

Product Overview: TPS51463RGET by Texas Instruments

The TPS51463RGET is a high-performance, synchronous step-down controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to meet the rigorous demands of modern electronic devices, providing efficient voltage regulation with enhanced power density. The TPS51463RGET is an ideal solution for a wide range of applications, including computing systems, networking equipment, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The TPS51463RGET operates with an input voltage range from 4.5V to 18V, making it versatile for various system power rails.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.6V to 5.5V, ensuring compatibility with low-voltage core supplies as well as other point-of-load (POL) requirements.
  • High Efficiency: The device employs advanced MOSFET gate drivers and a 2MHz fixed switching frequency, which enables the use of small inductors and capacitors, resulting in a compact power supply design with high efficiency.
  • Integrated Features: It comes with integrated features such as soft start, power good output, and thermal shutdown protection, enhancing system reliability and performance.
  • Programmable Switching Frequency: Users can set the switching frequency from 200kHz to 2.2MHz through an external resistor, providing design flexibility to optimize for efficiency or component size.
  • Eco-mode™ Operation: The TPS51463RGET features Eco-mode™ operation, which reduces quiescent current and improves light-load efficiency, thus extending battery life in portable applications.

Package and Availability

The TPS51463RGET comes in a compact, 24-pin VQFN (RGE) package, optimized for space-constrained applications. The device's exposed thermal pad enhances thermal performance and makes it suitable for high-power applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and evaluation modules for the TPS51463RGET, facilitating a smooth design-in process for engineers and product developers.

Applications

With its robust feature set and adaptive capabilities, the TPS51463RGET is an excellent choice for powering FPGAs, DSPs, and microprocessors. It is also well-suited for servers, storage systems, and other infrastructure equipment that require efficient power conversion and tight voltage regulation.

Overall, the TPS51463RGET by Texas Instruments represents a sophisticated solution for modern power supply design, offering the performance, flexibility, and reliability needed to power today's advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess