EN
  • EN
  • DE

TPS51623RSMR

Part No TPS51623RSMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12.1
Voltage - Input 4.5 V to 28 V
Number of Outputs 1
Output Voltage 0.5 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 134348-TPS51623RSMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51623RSMR CAD Model

Description

The TPS51623RSMR is a state-of-the-art, integrated power management IC designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically tailored to meet the rigorous power requirements of modern computing and consumer electronics.

Key Features

  • Efficiency: The TPS51623RSMR is designed for high efficiency, which is crucial for battery-powered devices. It helps in extending the battery life by minimizing power loss.
  • Adaptive Voltage Scaling (AVS): It supports AVS, which dynamically adjusts the voltage in response to the load, further optimizing power consumption and performance.
  • Output Voltage Accuracy: This product provides precise output voltage regulation, which is essential for the stable operation of sensitive electronic components.
  • Thermal Management: With built-in thermal shutdown features, the TPS51623RSMR ensures protection against overheating, enhancing the reliability and longevity of the end product.

Applications

The versatility of the TPS51623RSMR makes it suitable for a wide range of applications, including:

  • Notebook PCs
  • Ultra-thin Notebooks
  • Tablets
  • Netbooks
  • Other Portable Electronics

Technical Specifications

  • Package: The device comes in a compact QFN package, which is ideal for space-constrained applications.
  • Input Voltage Range: It operates over a broad input voltage range, accommodating various battery technologies and configurations.
  • Switching Frequency: The IC features a programmable switching frequency, allowing designers to balance efficiency and component size.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS51623RSMR is no exception. It is designed and tested to meet the stringent standards for which TI is recognized, ensuring dependable performance in critical applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9654 $53.0970
130+ $0.7921 $102.9730
200+ $0.7674 $153.4800
270+ $0.7426 $200.5020
350+ $0.7179 $251.2650
470+ $0.6436 $302.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,880 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess