EN
  • EN
  • DE

TPS51631RSMR

Part No TPS51631RSMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12.5
Voltage - Input 4.5 V to 28 V
Number of Outputs 1
Output Voltage 0.5 V to 2.3 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 081663-TPS51631RSMR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51631RSMR CAD Model

Description

Introducing the TPS51631RSMR Step-Down Controller by Texas Instruments

The TPS51631RSMR is a high-performance, adaptive on-time D-CAP+™ step-down controller brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced controller is designed for use in personal computers, servers, and other voltage-regulation applications where efficiency and high-speed dynamic response are critical.

The TPS51631RSMR supports a wide range of input voltages, catering to systems that require a flexible power solution. Its adaptive on-time control mode ensures fast transient response, which is essential for maintaining stable operation even under rapid load changes, a common scenario in high-performance computing environments.

One of the key features of this controller is its ability to drive N-channel MOSFETs, which are known for their efficiency and low on-resistance. This capability allows the TPS51631RSMR to deliver power with minimal losses, enhancing the overall efficiency of the system it powers. Moreover, the device integrates a 5V gate driver, simplifying the design and reducing external component count.

For added versatility, the TPS51631RSMR includes a programmable frequency range from 300kHz to 1MHz, allowing designers to optimize the solution for size and efficiency. Additionally, its D-CAP+™ mode enables the use of low ESR output capacitors, reducing the size and cost of the total solution, while maintaining excellent load transient performance.

The device also features several protective measures to ensure the longevity and reliability of the application it serves. Overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown are all integrated into the TPS51631RSMR, safeguarding the system against a variety of potential faults.

Available in a small 32-pin VQFN (RSM) package, the TPS51631RSMR is designed to meet the space constraints of modern electronic devices while delivering robust power management. Its advanced features and comprehensive protection make it an ideal choice for designing efficient, high-performance power systems.

For more detailed information, including datasheets, reference designs, and ordering options, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6658 $58.3030
75+ $1.3669 $102.5175
115+ $1.3241 $152.2715
160+ $1.2814 $205.0240
205+ $1.2387 $253.9335
275+ $1.1106 $305.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess