EN
  • EN
  • DE

TPS51632QRSMTQ1

Part No TPS51632QRSMTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR BUCK 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, NVIDIA Tegra
Voltage - Input 2.5 V to 24 V
Number of Outputs 1
Output Voltage 0.5 V to 1.52 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 1111939-TPS51632QRSMTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51632QRSMTQ1 CAD Model

Description

The TPS51632QRSMTQ1 is a high-performance, step-down controller designed by Texas Instruments specifically for automotive and industrial applications. This advanced power solution is tailored to meet the stringent requirements of next-generation electronics, offering both precision and efficiency in voltage regulation.

Key Features

  • Adaptive Voltage Scaling (AVS): The TPS51632QRSMTQ1 supports AVS, which allows dynamic adjustment of the output voltage depending on the load conditions, thereby optimizing power consumption and improving system efficiency.
  • High Efficiency: With integrated MOSFET drivers and a wide input voltage range, this controller operates with high efficiency across various load conditions, making it ideal for power-sensitive applications.
  • Robust Thermal Performance: The device is designed to maintain performance across a wide temperature range, ensuring reliability in harsh automotive environments.
  • Power Good Indicator: Includes a 'power good' signal that provides a real-time indication of the system status, enhancing the safety features of the application it is used in.

Applications

The versatility of the TPS51632QRSMTQ1 makes it suitable for a variety of applications, including but not limited to:

  • Automotive infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Power supplies for FPGAs and microprocessors
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the TPS51632QRSMTQ1 is manufactured to the highest quality standards. It is designed to meet the rigorous qualifications of the automotive industry, including stress tests for durability and longevity. Customers can trust the consistent performance and reliability of this step-down controller in their critical applications.

Availability

The TPS51632QRSMTQ1 is available in a compact QFN package, making it suitable for space-constrained applications. It is also part of Texas Instruments' commitment to longevity, with assured availability and lifecycle management for automotive-grade components.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1064 $56.7448
16+ $6.6515 $106.4240
24+ $6.4436 $154.6464
33+ $6.2357 $205.7781
42+ $6.0279 $253.1718
56+ $5.4043 $302.6408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess