EN
  • EN
  • DE
  • IT

TPS51640ARSLR

Part No TPS51640ARSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7
Voltage - Input 3 V to 28 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -10°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 083475-TPS51640ARSLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51640ARSLR CAD Model

Description

The TPS51640ARSLR is a sophisticated, high-performance integrated circuit from Texas Instruments, designed to meet the rigorous power management requirements of modern computing and electronic devices. This step-down controller is engineered to deliver precise voltage regulation, making it an ideal solution for multi-core processors, graphics processors, and other power-sensitive applications.

Key Features

  • High Efficiency: The TPS51640ARSLR is optimized for high-efficiency operation, reducing power loss and improving system performance.
  • Advanced Control: Equipped with Smart Power Stage (SPS) and D-CAP™ mode control, it offers fast transient response and supports multiple power states for dynamic voltage scaling.
  • Flexible Power Supply: This device supports a wide input voltage range, making it versatile for various system configurations.
  • Programmable Features: It includes programmable functions such as switching frequency, over-current protection, and power-good status, allowing customization to specific design requirements.

Applications

The TPS51640ARSLR is suitable for a wide range of applications, particularly those requiring efficient power distribution and precise voltage regulation. These include:

  • Notebook and Ultrabook™ Computers
  • Netbooks and Mobile Internet Devices
  • Graphics Cards and Gaming Consoles
  • High-Performance Computing Platforms
  • Telecommunications and Networking Equipment

Technical Specifications

With its QFN-40 package, the TPS51640ARSLR is compact and suitable for space-constrained applications. It operates over a junction temperature range of -40°C to 150°C, ensuring reliability across various environmental conditions. Additionally, it features built-in thermal shutdown and over-voltage protection to safeguard the system from electrical anomalies.

Conclusion

The TPS51640ARSLR from Texas Instruments represents a cutting-edge solution for complex power management challenges. Its combination of efficiency, control, and programmability makes it a top choice for designers looking to optimize their power systems in high-performance electronic devices.

You May Also Be Interested in

ON Semiconductor
IMVP8 3+2 NOTEBOOK & D
Need more? Email Us
Maxim Integrated
LCD BOOST WITH TRUE SHUTDOWN
Need more? Email Us
Infineon Technologies
IC REG BUCK 56VQFN / * Voltage Regulator IC Output
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $12.3870
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $12.3870
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
ON Semiconductor
IC REG LDO DDR 1OUT 8SOIC
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0697 $66.4182
13+ $9.0829 $118.0777
20+ $8.7991 $175.9820
27+ $8.5152 $229.9104
35+ $8.2314 $288.0990
46+ $7.3799 $339.4754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess