EN
  • EN
  • DE

TPS51640ARSLT

Part No TPS51640ARSLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7
Voltage - Input 3 V to 28 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -10°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 055616-TPS51640ARSLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51640ARSLT CAD Model

Description

The TPS51640ARSLT is a high-performance, adaptive on-time D-CAP+ mode synchronous buck controller from Texas Instruments. Designed for precision, efficiency, and flexibility, this advanced power management integrated circuit (IC) is ideal for multi-phase notebook power systems, providing a robust power solution for high-performance processors and graphics applications.

Key Features

  • Adaptive On-Time Control: The TPS51640ARSLT utilizes D-CAP+ mode control, which allows for fast transient response and supports both low equivalent series resistance (ESR) output capacitors such as specialty polymer and ultra-low ESR ceramic capacitors without the need for external compensation.
  • Multi-Phase Capability: This controller can be configured to operate in 1, 2, or 3-phase modes, making it versatile for various system power requirements and optimizing efficiency across different load conditions.
  • High Efficiency: With integrated MOSFET drivers and a 0.5% reference voltage accuracy over temperature, the TPS51640ARSLT ensures efficient power conversion, which is crucial for extending battery life in portable applications.
  • Advanced Power Saving Modes: The IC includes selectable modes such as Auto-mode, which allows for automatic switching between pulse width modulation (PWM) and power-saving modes based on load conditions, enhancing energy efficiency.
  • Robust Protection Features: The device incorporates a range of protection features including overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown to ensure reliable operation under various conditions.

Applications

The TPS51640ARSLT is particularly suited for powering high-performance processors found in notebook computers, but its versatility extends to other applications that require efficient multi-phase power delivery. These include ultrabooks, tablets, and other portable electronics where power efficiency and space constraints are of paramount importance.

Package and Availability

The TPS51640ARSLT comes in a compact 40-pin QFN (RSL) package, which is designed to occupy minimal board space while providing optimal thermal performance. It is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2559 $52.5590
24+ $4.3126 $103.5024
36+ $4.1778 $150.4008
50+ $4.0430 $202.1500
64+ $3.9083 $250.1312
86+ $3.5040 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,772 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess