EN
  • EN
  • DE

TPS51916RUKT

Part No TPS51916RUKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK CTLR DDR2/3/3L 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 28 V
Number of Outputs 2
Output Voltage 0.7 V to 1.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 034025-TPS51916RUKT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51916RUKT CAD Model

Description

Product Overview: TPS51916RUKT from Texas Instruments

The TPS51916RUKT is a highly integrated DDR power solution from Texas Instruments (TI), designed to provide an efficient and compact power management solution for DDR2, DDR3, DDR3L, and DDR4 memory systems. This product is a testament to TI's commitment to innovation in power management technology, offering a seamless and reliable experience for a wide range of applications including computing, server, networking, and industrial platforms.

Key Features

  • Integrated Solution: The TPS51916RUKT combines a synchronous buck controller (VDDQ), a 1-A sink/source LDO (VTT), and a VTTREF buffer in a single package. This integration helps to reduce component count and board space, leading to a more compact system design.
  • Versatile Compatibility: It supports a variety of DDR memory types, making it a versatile choice for different design requirements.
  • High Efficiency: The synchronous buck controller is designed for high efficiency across a wide load range, which is essential for reducing power loss and improving system performance.
  • Advanced Features: The device includes features such as soft start, power good output, and thermal shutdown protection, ensuring reliable operation under various conditions.

Performance and Flexibility

The TPS51916RUKT is engineered to deliver precise power control with an adaptive on-time D-CAP™ mode control for fast transient response. Its flexibility is further enhanced with selectable switching frequency, allowing designers to optimize performance for their specific application needs.

Power Saving and Environmental Considerations

With an emphasis on power saving, the TPS51916RUKT features a light-load efficiency mode that reduces switching losses when system power demand is low, contributing to overall energy savings. Additionally, the device is RoHS compliant, aligning with environmental standards and reducing the use of hazardous substances in electronics.

Package and Availability

TI's TPS51916RUKT comes in a compact 20-pin WQFN package, designed for space-constrained applications. The product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers globally.

Whether you're developing a new memory subsystem or upgrading an existing one, the TPS51916RUKT offers a high-performance, integrated solution that can help streamline your design process and enhance your product's overall power management system.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7108 $53.3100
155+ $0.6659 $103.2145
235+ $0.6434 $151.1990
335+ $0.5984 $200.4640
435+ $0.5759 $250.5165
545+ $0.5534 $301.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess