EN
  • EN
  • DE

TPS53125PWRG4

Part No TPS53125PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Series D-CAP2
Packaging Reel(TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Operating Supply Voltage 4.5 V ~ 24 V
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 24-TSSOP
Win Source Part Number 220030-TPS53125PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53125PWRG4 CAD Model

Description

Product Overview: TPS53125PWRG4

The TPS53125PWRG4 is a highly integrated, high-performance power management IC designed by Texas Instruments (TI), a global semiconductor company known for their innovative and reliable products. This advanced power solution is tailored for portable and low-power applications, particularly those that require efficient power distribution and management.

Key Features

  • Dual-Channel Synchronous Step-Down Controller: The TPS53125PWRG4 features two PWM controllers that regulate two independent output voltages, which can be precisely adjusted to meet the needs of the system.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 28V, this device supports a variety of power sources, from single-cell lithium-ion batteries to multi-cell battery configurations or even higher voltage power rails.
  • High Efficiency: The synchronous buck topology, along with integrated MOSFET drivers, ensures high efficiency across a wide load range, reducing power loss and improving battery life in portable devices.
  • Adjustable Switching Frequency: The switching frequency of the TPS53125PWRG4 can be adjusted from 250kHz to 2.2MHz, allowing designers to optimize the performance for specific applications, either for efficiency or for component size reduction.
  • Power Good Output: A 'power good' signal is provided for each output, which can be used for sequencing or monitoring the health of the power supply.
  • Protection Features: The device includes a comprehensive suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure the integrity and reliability of the power management system.

Applications

The TPS53125PWRG4 is ideal for a broad range of applications, including but not limited to:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Internet Devices (MIDs)
  • Netbooks and Compact PCs
  • Portable Media Players
  • Other battery-powered consumer electronics

Packaging and Availability

This device is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. The TPS53125PWRG4 is part of TI's Eco-friendly "Green" portfolio and is RoHS compliant, ensuring it meets current environmental standards for electronic components.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess