EN
  • EN
  • DE

TPS53312RGTR

Part No TPS53312RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description REGULATOR 3A 700KHZ PQFN-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 220033-TPS53312RGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS53312RGTR CAD Model

Description

Overview of Texas Instruments TPS53312RGTR

The TPS53312RGTR is a high-performance, synchronous buck converter integrated circuit (IC) designed and manufactured by Texas Instruments. This power management chip is part of their extensive range of power solutions, tailored to meet the demands of modern electronic devices. It's known for its efficiency, reliability, and versatility, making it an ideal choice for a broad spectrum of applications.

Key Features

  • High Efficiency: The TPS53312RGTR boasts an advanced design that allows for up to 95% efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output Voltage: Users can program the output voltage from 0.6V to 5.5V, providing flexibility to power a variety of loads.
  • Integrated MOSFETs: With high-side and low-side MOSFETs integrated into the chip, it reduces external component count, which can save space and cost on the PCB.
  • Fast Transient Response: The device is designed to provide a quick response to load changes, which helps maintain stable operation for sensitive electronics.
  • Thermal Protection: It includes over-temperature protection to safeguard the IC from damage due to excessive heat.
  • Small Footprint: The TPS53312RGTR comes in a compact QFN package, which is suitable for space-constrained applications.

Applications

The versatility of the TPS53312RGTR makes it a prime candidate for powering a variety of systems, including but not limited to:

  • Networking equipment like routers and switches
  • Telecommunications infrastructure
  • Enterprise servers and storage systems
  • Computing systems and peripherals
  • Industrial and automation systems

Product Specifications

The TPS53312RGTR operates over a wide input voltage range from 1.5V to 18V, which allows it to support a broad range of power sources. It supports a continuous output current of up to 3A, making it capable of driving moderate to high-power loads. The device also features programmable soft-start, power-good output, and under-voltage lockout, enhancing the safety and reliability of the end application.

With its robust set of features, the TPS53312RGTR from Texas Instruments represents a comprehensive power management solution that can be integrated into a multitude of electronic products to ensure efficient, stable, and reliable operation.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4802 $51.8070
85+ $1.2145 $103.2325
130+ $1.1766 $152.9580
180+ $1.1386 $204.9480
230+ $1.1007 $253.1610
305+ $0.9868 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess