EN
  • EN
  • DE

MK10FX512VMD12

Part No MK10FX512VMD12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 104
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 66x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK10FX512
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223836-MK10FX512VMD12
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10FX512VMD12 CAD Model

Description

Product Overview: NXP MK10FX512VMD12 Microcontroller

The NXP MK10FX512VMD12 is a high-performance microcontroller unit (MCU) from the Kinetis K series, which is designed to meet the needs of a wide range of applications, including industrial control, medical devices, automotive systems, and IoT solutions. This MCU is based on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power.

With a clock speed of up to 120 MHz, the MK10FX512VMD12 provides robust computational capabilities while maintaining low-power consumption. It features 512 KB of flash memory, ensuring ample space for complex application code and data storage. The 128 KB of RAM further complements its performance by allowing efficient in-memory operations and multitasking.

Connectivity is a strong suit of this MCU, as it includes multiple communication interfaces such as UART, SPI, I2C, CAN, and USB, enabling it to easily interface with other peripherals and systems. The inclusion of a USB 2.0 Full-Speed/OTG controller with device charge detect capability makes it an excellent choice for USB-connected applications.

For applications requiring accurate timing and control, the MK10FX512VMD12 is equipped with a variety of timers, including PWM, general-purpose timers, and a real-time clock. Its analog capabilities are also notable, featuring high-resolution ADCs and DACs for precise signal processing tasks.

Safety and reliability are also addressed with the inclusion of a hardware CRC module to ensure data integrity, and a Memory Protection Unit (MPU) which enhances system security by restricting access to memory regions. The MCU also offers a flexible low-power mode for applications that require energy efficiency.

The MK10FX512VMD12 is housed in a MAPBGA-144 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +105°C ensures reliability across various environmental conditions. With its robust feature set, this MCU is an ideal choice for designers looking for a scalable, feature-rich, and reliable microcontroller solution.

Key Features:

  • ARM Cortex-M4 Core at 120 MHz
  • 512 KB Flash Memory, 128 KB RAM
  • Multiple Communication Interfaces (UART, SPI, I2C, CAN, USB)
  • Analog Modules with ADCs and DACs
  • Comprehensive Timing and Control via PWM and Timers
  • Hardware CRC and Memory Protection Unit
  • Flexible Low-Power Mode
  • MAPBGA-144 Package
  • Operating Temperature Range: -40°C to +105°C

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7288 $59.1864
8+ $16.1877 $129.5016
12+ $15.6818 $188.1816
16+ $15.1760 $242.8160
20+ $14.6701 $293.4020
27+ $13.1526 $355.1202
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess