EN
  • EN
  • DE

TPS53603DRGR

Part No TPS53603DRGR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 377478-TPS53603DRGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53603DRGR CAD Model

Description

TPS53603DRGR by Texas Instruments

The TPS53603DRGR is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced chip is specifically designed to meet the needs of high-performance computing and telecommunication applications that require efficient voltage regulation and power distribution.

Key Features

  • High Efficiency: The TPS53603DRGR features an innovative design that maximizes power efficiency, reducing heat generation and improving system reliability.
  • Compact Footprint: Offered in a VQFN (3.5x5.5) package, the TPS53603DRGR is optimized for space-constrained applications, allowing for a more compact overall design.
  • Integrated MOSFETs: This PMIC includes high- and low-side MOSFETs, which are designed to provide high-performance power conversion with minimal external components.
  • Programmable Switching Frequency: The device supports a programmable switching frequency, enabling designers to optimize the trade-off between efficiency and component size.
  • Advanced Control: The TPS53603DRGR utilizes a D-CAP3™ control mode that ensures fast transient response, making it ideal for powering the latest processors and memory.

Applications

The versatility and high efficiency of the TPS53603DRGR make it suitable for a wide range of applications, including:

  • Server and Cloud Computing
  • Networking Equipment
  • Telecommunication Infrastructure
  • High-Performance Computing
  • Industrial Systems

Technical Specifications

The TPS53603DRGR operates over a wide input voltage range and offers a variety of protections to ensure stable operation under various conditions. With its adaptive on-time D-CAP3™ control scheme, the device provides a seamless power solution that is both flexible and robust.

Conclusion

With its combination of efficiency, compact size, and advanced features, the TPS53603DRGR from Texas Instruments represents a leading-edge solution for power management challenges in modern electronic systems. It provides designers with the performance and flexibility needed to create systems that are both powerful and efficient.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9706 $50.5002
42+ $2.4375 $102.3750
64+ $2.3613 $151.1232
88+ $2.2851 $201.0888
114+ $2.2090 $251.8260
152+ $1.9804 $301.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess