EN
  • EN
  • DE

TPS53622RSBT

Part No TPS53622RSBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 2OUT 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR13
Voltage - Input 4.5V ~ 17V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V, 0.5V ~ 2.8125V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number TPS53622
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 529012-TPS53622RSBT
Ultra Librarian 3D Model Ultra Librarian TPS53622RSBT CAD Model

Description

Overview of TPS53622RSBT from Texas Instruments

The TPS53622RSBT is a sophisticated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications that require efficient and reliable voltage regulation. This device is part of Texas Instruments' extensive portfolio of power management solutions that aim to meet the ever-increasing demands for energy efficiency in electronic systems.

Key Features

  • High Performance: The TPS53622RSBT offers high-efficiency step-down voltage conversion, which is crucial for maintaining system performance while minimizing power loss.
  • Flexibility: With a wide input voltage range, this PMIC is versatile and can be used in various applications, ensuring compatibility with different system architectures.
  • Integrated MOSFETs: The inclusion of integrated high-side and low-side MOSFETs simplifies the design process, reduces external component count, and saves board space.
  • Advanced Control: The device features advanced control modes, such as D-CAP™ or D-CAP2™, which provide fast transient response, making it ideal for powering modern processors and ASICs.
  • Thermal Management: The TPS53622RSBT is designed with thermal shutdown and overcurrent protection to ensure reliable operation under various conditions.

Applications

The TPS53622RSBT is suitable for a range of applications, including but not limited to:

  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Server and data center power supplies
  • Industrial systems
  • High-performance computing platforms

Package and Availability

The TPS53622RSBT is available in a compact, thermally enhanced package that is designed to optimize the thermal performance and allow for high power density designs. The device's package and pinout are optimized for easy PCB layout and space-saving, which is particularly beneficial in complex, multi-rail systems.

Design Support

Texas Instruments provides comprehensive design support for the TPS53622RSBT, including technical documentation, reference designs, and simulation tools. This support helps designers to accelerate their design cycle and bring their products to market faster.

In summary, the TPS53622RSBT from Texas Instruments is a high-performance, flexible PMIC solution that offers advanced features for efficient power management in a variety of applications.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9702 $59.8212
13+ $8.1807 $106.3491
19+ $7.9250 $150.5750
27+ $7.6694 $207.0738
34+ $7.4137 $252.0658
46+ $6.6468 $305.7528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess