EN
  • EN
  • DE

MIC28500YJLTR

Part No MIC28500YJLTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Buck Adj 4A Sync 28MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Efficiency 90 %
Height 800 µm
Lead Free Lead Free
Length 5 mm
Max Input Voltage 75 V
Max Operating Temperature 125 °C
Max Output Current 4 A
Max Output Voltage 61.5 V
Min Input Voltage 30 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 28
Output Configuration Positive
Output Current 4 A
Output Type Adjustable
Output Voltage 800 mV
RoHS Compliant
Switching Frequency 500 kHz
Synchronous Rectifier Yes
Width 6 mm
Win Source Part Number 1126226-MIC28500YJLTR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Micrel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC28500YJLTR CAD Model

Description

The supply and demand status of this product is limited. This component is manufactured by Micrel and is categorized as PMIC - Voltage Regulators - Linear+Switching.

  • Package / Case: QFN
  • Length: 5 mm
  • Width: 6 mm
  • Height: 800 µm
  • Number of Pins: 28
  • Number of Outputs: 1
  • Output Configuration: Positive
  • Synchronous Rectifier: Yes
  • Output Current: 4 A
  • Efficiency: 90%
  • Input Voltage (Max): 75 V
  • Input Voltage (Min): 30 V
  • Output Voltage: 800 mV
  • Output Voltage (Max): 61.5 V
  • Output Voltage (Min): 800 mV
  • Switching Frequency: 500 kHz
  • Lead Free Status: Lead Free
  • RoHS Status: RoHS Compliant
  • Operating Temperature (Min): -40 °C
  • Operating Temperature (Max): 125 °C

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess