EN
  • EN
  • DE

TPS53625RSMR

Part No TPS53625RSMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5V ~ 24V
Number of Outputs 1
Voltage - Output 0.5V ~ 1.52V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number TPS53625
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900788-TPS53625RSMR
Ultra Librarian 3D Model Ultra Librarian TPS53625RSMR CAD Model

Description

The TPS53625RSMR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to cater to the demanding needs of modern power supply systems. This advanced IC is specifically tailored for high-performance computing and server applications, delivering efficient power management with its innovative features.

Key Features:

  • High-Efficiency Power Conversion: The TPS53625RSMR ensures high efficiency in power conversion, which is crucial for reducing heat generation and improving system reliability.
  • Advanced Control: With its integrated SMARTREFLEX™ technology, the device offers adaptive voltage scaling, which dynamically adjusts power supply levels in response to varying system loads, thereby optimizing performance and power savings.
  • Multi-Phase Operation: This IC supports multi-phase operation, distributing the power load across multiple phases to reduce stress on individual components, extend their lifespan, and improve thermal performance.
  • Robust Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the longevity and safety of the power supply system.

Applications:

The TPS53625RSMR is ideal for use in a range of applications, including:

  • High-performance servers and workstations
  • Data center infrastructure
  • Networking and telecommunications equipment
  • Storage systems

Technical Specifications:

The device operates over a wide input voltage range and is designed to interface seamlessly with industry-standard processors and ASICs that require a stable and efficient power supply. Its compact QFN package allows for a small footprint on the PCB, making it suitable for space-constrained applications.

Quality and Support:

As with all Texas Instruments products, the TPS53625RSMR is manufactured to the highest quality standards, ensuring reliability and performance. Technical support and comprehensive documentation are available to assist with design integration and troubleshooting.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9429 $51.8595
130+ $0.7737 $100.5810
205+ $0.7495 $153.6475
280+ $0.7253 $203.0840
360+ $0.7012 $252.4320
480+ $0.6286 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,950 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess