EN
  • EN
  • DE

TPS53626RSMT

Part No TPS53626RSMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description PACKAGE OPTION ADDENDUM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP+
Packaging Reel - TR
Applications Controller, Intel VR13
Voltage - Input 0.25 V ~ 1.52 V
Number of Outputs 1
Voltage - Output 4.5 V ~ 28 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 1272546-TPS53626RSMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53626
Introduction Date March 17, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS53626RSMT CAD Model

Description

Product Overview: TPS53626RSMT by Texas Instruments

The TPS53626RSMT is a sophisticated power management integrated circuit (PMIC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This state-of-the-art chip is part of TI's extensive portfolio of power management solutions and is specifically engineered to provide efficient voltage regulation for high-performance processors and applications.

At the heart of the TPS53626RSMT lies an advanced synchronous buck controller that operates at high efficiency across a wide range of load currents. This feature ensures that the device can support the stringent power requirements of modern CPUs, GPUs, and other digital ICs while minimizing power loss and heat generation. The device is optimized for use in computing and server systems, where reliable and efficient power delivery is crucial for system stability and performance.

The TPS53626RSMT supports a variety of industry-standard features, including programmable switching frequency, precision reference voltage, and integrated MOSFET drivers. These features enable designers to fine-tune their power supply designs to achieve the best balance between efficiency, performance, and cost. Additionally, the device offers advanced protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the system against a range of potential power-related issues.

Packaged in a compact 32-pin VQFN (RSMT) package, the TPS53626RSMT is designed for space-constrained applications. Its small footprint allows for high-density power solutions, which is particularly beneficial in systems where PCB real estate is at a premium. Furthermore, the device is characterized by its low external component count, which not only simplifies the design process but also helps reduce the overall bill of materials.

In summary, the TPS53626RSMT from Texas Instruments represents a powerful and reliable solution for advanced power management applications. With its high efficiency, robust protection features, and compact design, it stands out as an ideal choice for designers looking to optimize their power supply systems in high-performance computing environments.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2200 $52.2000
24+ $4.2831 $102.7944
37+ $4.1493 $153.5241
50+ $4.0154 $200.7700
65+ $3.8816 $252.3040
87+ $3.4800 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess