EN
  • EN
  • DE

TPS53667RTAR

Part No TPS53667RTAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 6-PHASE, D-CAP+ STEP-DOWN DRIVER / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 6
Output Phases 6
Voltage - Supply (Vcc/Vdd) 4.5V ~ 17V
Frequency - Switching 270kHz ~ 1.1MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces PMBus
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number TPS53667
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1320661-TPS53667RTAR
Ultra Librarian 3D Model Ultra Librarian TPS53667RTAR CAD Model

Description

Product Overview: TPS53667RTAR

The TPS53667RTAR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced device is specifically engineered to meet the rigorous power requirements of modern high-performance computing and telecommunication systems.

Key Features

  • High-Efficiency: The TPS53667RTAR offers a high level of efficiency, which is crucial for managing power in systems where thermal management is a key concern.
  • Multi-Phase Buck Controller: It features a multi-phase buck controller that enables the device to provide stable and reliable power to the CPU, GPU, and other ASICs that require multiple power phases.
  • D-CAP+™ Control: The inclusion of Texas Instruments' proprietary D-CAP+™ control mode ensures fast transient response, making it ideal for applications that experience sudden shifts in power demand.
  • Smart Power Stage (SPS) Interface: With an SPS interface, the TPS53667RTAR supports precise current and temperature monitoring, enhancing the overall system reliability.
  • Adaptive Voltage Scaling (AVS): This feature allows the TPS53667RTAR to dynamically adjust the output voltage based on the load conditions, optimizing performance and power savings.

Applications

The versatile nature of the TPS53667RTAR makes it an ideal choice for a wide range of applications, including:

  • High-Performance Computing Systems
  • Networking and Telecommunication Equipment
  • Enterprise Servers and Storage
  • Cloud Infrastructure

Technical Specifications

The TPS53667RTAR operates over a wide input voltage range and is compatible with industry-standard protocols. It comes in a highly compact package, making it suitable for space-constrained applications while offering robust protection features such as overvoltage, overcurrent, and thermal shutdown.

Availability

The TPS53667RTAR is available in a 40-pin VQFN (RHA) package and can be ordered from Texas Instruments and authorized distributors. Technical documentation, including datasheets, user guides, and application notes, are available to assist designers with integration and optimal use of this IC in their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1866 $50.9856
39+ $2.6146 $101.9694
60+ $2.5329 $151.9740
82+ $2.4512 $200.9984
106+ $2.3695 $251.1670
142+ $2.1244 $301.6648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,916 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess