EN
  • EN
  • DE

TPS53688RSBR

Part No TPS53688RSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL-CHANNEL, 8 PHASE STEP-DOWN, / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 17V
Frequency - Switching -
Duty Cycle (Max) -
Synchronous Rectifier No
Clock Sync No
Serial Interfaces PMBus
Control Features Current Limit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number TPS53688
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353394-TPS53688RSBR
Ultra Librarian 3D Model Ultra Librarian TPS53688RSBR CAD Model

Description

The TPS53688RSBR is a sophisticated dual-channel, fully-integrated voltage regulator from Texas Instruments, designed to provide a high-performance power management solution for a wide range of applications. This component is part of TI's extensive family of power controllers that are engineered to meet the rigorous demands of modern electronic devices.

Key Features:

  • High Efficiency: With its advanced control topology, the TPS53688RSBR ensures efficient power conversion, which is crucial for maintaining thermal performance and extending battery life in portable devices.
  • Dual-Channel Operation: The device supports two channels, enabling it to manage multiple power rails simultaneously, which simplifies system design and reduces component count.
  • Integrated Power Stages: The integration of power stages within the controller helps to minimize external component requirements, thus saving on board space and potentially reducing overall system costs.
  • Programmable Switching Frequency: The switching frequency of the TPS53688RSBR is programmable, allowing designers to optimize the regulator for their specific application needs, be it for performance, efficiency, or electromagnetic interference (EMI) considerations.
  • Smart Power Stage (SPS) Interface: This feature provides accurate current and temperature monitoring, enabling the system to respond quickly to varying load conditions and helping to prevent thermal runaway.
  • PMBus Interface: The inclusion of a PMBus interface facilitates digital communication for real-time system monitoring and control, which is essential for advanced power management strategies.

Applications:

The versatility of the TPS53688RSBR makes it an ideal choice for powering complex digital loads such as processors, FPGAs, and ASICs. It is particularly well-suited for applications in the enterprise computing, networking, and storage space, as well as for industrial and telecommunications equipment.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS53688RSBR is no exception. It is built to meet the high standards expected of TI products, ensuring stable and reliable operation across its intended applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6975 $51.6725
26+ $3.8544 $100.2144
41+ $3.7339 $153.0899
56+ $3.6135 $202.3560
72+ $3.4930 $251.4960
96+ $3.1317 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess