EN
  • EN
  • DE

TPS536C7B1RSLR

Part No TPS536C7B1RSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type PWM
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 12
Output Phases 12
Voltage - Supply (Vcc/Vdd) 4.5V ~ 18V
Frequency - Switching 300kHz ~ 2MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces PMBus
Control Features Current Limit, Enable, Frequency Control, Phase Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-TPS536C7B1RSLRTR
Standard Package 3,000
Win Source Part Number 1317787-TPS536C7B1RSLR
Ultra Librarian 3D Model Ultra Librarian TPS536C7B1RSLR CAD Model

Description

Introducing the TPS536C7B1RSLR Power Management IC from Texas Instruments

The TPS536C7B1RSLR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by the industry-leading company, Texas Instruments (TI). This advanced component is engineered to provide efficient, reliable, and precise power control for a wide range of applications. With its cutting-edge technology, the TPS536C7B1RSLR is an ideal solution for designers looking to optimize the power efficiency of their systems.

Key Features and Benefits

  • High Performance: The TPS536C7B1RSLR is built to deliver high-efficiency power conversion, which can significantly improve the performance and longevity of the end application.
  • Versatility: This IC is versatile enough to be used in various applications, including computing, server, networking, and telecommunications equipment, making it a valuable component for a multitude of electronic designs.
  • Advanced Control: It features advanced control mechanisms that allow for precise voltage regulation, ensuring stable and consistent power delivery to sensitive electronic components.
  • Thermal Management: The device is designed with thermal management in mind, providing features that help to maintain optimal operating temperatures, thus safeguarding the system from potential thermal-related issues.
  • Compact Form Factor: The compact size of the TPS536C7B1RSLR makes it an excellent choice for space-constrained applications, allowing designers to save valuable board space without compromising on power capabilities.

Applications

The TPS536C7B1RSLR by Texas Instruments is particularly well-suited for high-performance computing and server platforms that require efficient power distribution and management. Its robust design ensures that it can handle the rigorous demands of modern electronics, providing a reliable power solution for critical systems.

As an integral component in power supply design, the TPS536C7B1RSLR helps to enhance system reliability and efficiency, leading to reduced energy consumption and lower overall operating costs. Its advanced features and comprehensive functionality make it a top choice for engineers and designers looking to integrate a high-quality power management solution into their next project.

For detailed specifications and application notes, or to request samples or place an order, visit the Texas Instruments website or contact an authorized TI distributor.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0677 $52.2708
9+ $12.2407 $110.1663
13+ $11.8271 $153.7523
19+ $11.0000 $209.0000
24+ $10.5865 $254.0760
30+ $10.1730 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess