EN
  • EN
  • DE

MAX1632EAI+T

Part No MAX1632EAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LINEAR 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (2), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 200kHz to 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 12V, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4.2 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 106979-MAX1632EAI+T
Ultra Librarian 3D Model Ultra Librarian MAX1632EAI+T CAD Model

Description

Product Overview: MAX1632EAI+T from Maxim Integrated

The MAX1632EAI+T is a high-performance, step-down, multi-output power-supply controller from Maxim Integrated, designed to deliver exceptional efficiency and flexibility for complex power supply circuits. This advanced integrated circuit is ideal for distributed power systems and is particularly well-suited for applications in notebook computers, PDAs, and other portable devices where multiple voltage rails and high efficiency are required.

Key Features

  • Multiple Outputs: The device offers four high-performance outputs, making it versatile for systems that require various voltage levels.
  • High Efficiency: With its synchronous rectification and pulse-frequency modulation (PFM) control, the MAX1632EAI+T ensures high efficiency across a wide range of load conditions.
  • Adjustable Voltage: Output voltages are adjustable, providing design flexibility to match the needs of specific applications.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, which can save space on the PCB.
  • Dynamic Voltage Management: This feature allows for the adjustment of CPU core voltage in response to changes in operating mode, optimizing power consumption for various performance states.
  • Comprehensive Protection: The device includes overvoltage protection, undervoltage protection, and thermal shutdown features to ensure reliable operation under adverse conditions.

Applications

The MAX1632EAI+T is suitable for a wide range of applications that require efficient and reliable power management. These include:

  • Notebook computers
  • Portable communication devices
  • Handheld devices
  • Networking equipment

Technical Specifications

The MAX1632EAI+T operates over a wide input voltage range and features a compact SSOP (Shrink Small Outline Package) form factor. Its technical specifications include:

  • Input Voltage Range: 5V to 28V
  • Adjustable Output Voltage Range
  • High-Frequency Operation: Reduces the size of external components
  • Package Type: 28-Pin SSOP
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the MAX1632EAI+T from Maxim Integrated is a versatile and efficient solution for advanced power management in portable and distributed power systems, offering robust features in a compact package.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess