EN
  • EN
  • DE

TPS43340QPHPRQ1

Part No TPS43340QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Purpose Automotive Radio and Instrument Cluster Power Supply
Number of Outputs 4
Frequency - Switching 150kHz to 600kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Adjustable, 2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 4 V to 40 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-HTQFP (7x7)
Win Source Part Number 033954-TPS43340QPHPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS43340QPHPRQ1 CAD Model

Description

Product Overview: TPS43340QPHPRQ1 from Texas Instruments

The TPS43340QPHPRQ1 is a high-performance automotive-grade power management integrated circuit (PMIC) developed by Texas Instruments (TI). This advanced chip is designed to meet the rigorous standards of the automotive industry, making it an ideal choice for vehicle power systems, including infotainment, telematics, and advanced driver assistance systems (ADAS).

At the core of this product is a triple synchronous step-down controller that is highly efficient and optimized for reducing system power loss. The TPS43340QPHPRQ1 operates over a wide input voltage range, accommodating the various electrical conditions typically found in automotive environments. This flexibility ensures compatibility with a broad spectrum of automotive battery voltages and transient conditions.

The device features a 2.95V to 6V input voltage range for the buck converters, which can provide a maximum output current of 2A, 2A, and 1A respectively for the three channels. This allows for precise power delivery to multiple subsystems within the vehicle. Additionally, the PMIC includes a 5V fixed output LDO that can supply up to 100mA, suitable for powering sensors or small microcontrollers.

The TPS43340QPHPRQ1 is designed with protection features that are critical in automotive applications. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO), which help to ensure the reliability and longevity of both the PMIC and the systems it powers. The device is also AEC-Q100 qualified, which is a testament to its robustness and suitability for harsh automotive conditions.

With a compact 48-pin HTQFP (Thin Quad Flat Pack) package, the TPS43340QPHPRQ1 is space-efficient, making it a versatile solution for the densely packed electronic assemblies found in modern vehicles. Its footprint is designed to facilitate ease of integration into automotive electronic systems.

In summary, the TPS43340QPHPRQ1 from Texas Instruments is a comprehensive power management solution that offers high efficiency, a wide input voltage range, and robust protection features, all in a package that is tailored for the demanding needs of the automotive sector.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,010 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess