EN
  • EN
  • DE
  • IT

TPS5401DGQR

Part No TPS5401DGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 42V Synchronous Step Down Single-Out 0.8V to 39V 0.5A 10-Pin HVSSOP EP T/R / IC REG BUCK ADJ 0.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 500mA
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034043-TPS5401DGQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS5401
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS5401DGQR CAD Model

Description

Introducing the TPS5401DGQR from Texas Instruments

The TPS5401DGQR is a cutting-edge step-down (buck) regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This power management integrated circuit (IC) is designed to deliver high efficiency and reliability for a wide range of applications, making it an ideal choice for engineers and designers looking to optimize their power solutions.

At the heart of the TPS5401DGQR is an innovative switching regulator capable of handling input voltages ranging from 3.5V to 42V, which makes it versatile for both low and high voltage applications. Its output current capability of up to 0.5A allows it to power small to medium-sized loads with ease. The adjustable output voltage can be set from 0.8V to VIN, providing the flexibility needed to cater to various requirements.

The TPS5401DGQR comes in a compact, surface-mount 8-pin MSOP (DGQR) package, which is ideal for space-constrained applications. Despite its small size, it packs a powerful punch with features such as a fixed 500kHz switching frequency for a good balance between efficiency and component size, and a peak-current-mode control that simplifies external compensation while improving transient response.

Another notable feature of this regulator is its integrated high-side MOSFET, which ensures high efficiency at light loads with a pulse skipping Eco-mode™. This makes the TPS5401DGQR particularly well-suited for battery-powered and energy-efficient applications. Furthermore, the device includes protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO), ensuring safe and reliable operation under adverse conditions.

With its excellent thermal performance, the TPS5401DGQR can operate in a temperature range of -40°C to 150°C, making it robust enough for industrial and automotive applications. Whether you're designing power supplies for consumer electronics, telecommunications, or industrial systems, the TPS5401DGQR from Texas Instruments is a solid choice that combines performance, versatility, and reliability.

Choose the TPS5401DGQR for your next project and experience the quality and innovation that Texas Instruments brings to power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,650 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess