EN
  • EN
  • DE

TPS5403DR

Part No TPS5403DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5-V TO 28-V INPUT VOLTAGE, 3.3-V FIXED OUTPUT, 1.7-A OUTPUT CURRENT, NON-SYNCHRONOUS STEP-DOWN REGULATOR WITH INTEGRATED MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 28V
Output Voltage 3.3V
Output Current 1.7A
Frequency - Switching 50kHz ~ 1.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1272554-TPS5403DR
Manufacturer Homepage www.ti.com
Family Name TPS5403
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5403DR CAD Model

Description

The TPS5403DR is a highly efficient, adjustable switching regulator designed by the renowned semiconductor company, Texas Instruments (TI). This regulator is a part of TI's extensive portfolio of voltage regulators and power management integrated circuits, catering to a wide range of electronic applications.

Key Features:

  • Adjustable Output Voltage: The TPS5403DR offers an adjustable output voltage that can be tuned to meet the specific requirements of the application, making it a versatile choice for various designs.
  • Wide Input Voltage Range: With an input voltage range from 3.5V to 42V, this regulator is suitable for use in systems with varying supply voltages, such as those powered by batteries or industrial power rails.
  • Integrated 80mΩ High-Side MOSFET: The inclusion of an 80mΩ high-side MOSFET allows for efficient power conversion and reduced external component count, leading to a more compact and cost-effective design.
  • Current Mode Control: The device employs current mode control, providing superior transient response and simplified loop compensation over alternative methods.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection ensure reliable operation and longevity of the device and the end application.
  • Power Good Output: A 'power good' output signal is available, which can be used for sequencing and monitoring purposes in complex systems.

Applications:

The TPS5403DR is an ideal choice for a wide range of applications, including but not limited to:

  • Industrial and Car Audio Power Supplies
  • Aftermarket Automotive Solutions
  • Point-of-Load Power Supplies
  • Low Power Communications Equipment

Package and Availability:

The TPS5403DR is offered in an 8-pin SOIC package, which is widely used and recognized in the industry for its ease of soldering and heat dissipation capabilities. This product is available through Texas Instruments and authorized distributors, ensuring reliable supply and support.

For engineers and designers looking for a robust, flexible, and efficient power management solution, the TPS5403DR from Texas Instruments stands out as a component that can meet a diverse set of power requirements with precision and reliability.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4907 $51.5235
250+ $0.4027 $100.6750
385+ $0.3901 $150.1885
530+ $0.3775 $200.0750
690+ $0.3649 $251.7810
920+ $0.3272 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess