EN
  • EN
  • DE

TPS54060ADGQ

Part No TPS54060ADGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 10MSOP / Step-Down DC–DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 60V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Current - Output 500mA
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Part Number Series TPS54060A
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811703-TPS54060ADGQ
Ultra Librarian 3D Model Ultra Librarian TPS54060ADGQ CAD Model

Description

Overview of Texas Instruments TPS54060ADGQ

The TPS54060ADGQ is a versatile and efficient DC-DC converter designed by Texas Instruments (TI), renowned for its reliability and performance in a wide range of applications. This step-down converter is capable of handling input voltages ranging from 3.5V to 60V, making it an excellent choice for systems that require a stable and efficient power supply from a higher voltage source.

Key Features

  • Wide Input Voltage Range: With an operational range of 3.5V to 60V, the TPS54060ADGQ is suitable for various applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.9V to 90% of the input voltage, providing flexibility in design for specific circuit requirements.
  • High Efficiency: This converter offers a high efficiency that reduces power loss and improves overall system performance.
  • Integrated Switch: The device includes a 60V, 0.5A high-side MOSFET, which simplifies the design by reducing the number of external components required.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which can help in reducing electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Thermal Shutdown: The TPS54060ADGQ is equipped with thermal shutdown protection, which enhances the safety and longevity of the device by preventing damage due to overheating.

Applications

The versatile nature of the TPS54060ADGQ makes it suitable for a variety of applications, including:

  • Power supplies for industrial control systems
  • Automotive infotainment and telematics
  • Point of Load (POL) solutions for communication equipment
  • Energy harvesting and solar-powered systems

Package and Quality

The TPS54060ADGQ comes in a compact 10-pin MSOP PowerPAD™ package that is designed for efficient thermal performance and space-saving on the PCB. Texas Instruments ensures high-quality manufacturing standards, making this product reliable for critical and demanding applications.

With its robust design, comprehensive feature set, and adaptability, the TPS54060ADGQ from Texas Instruments stands out as a powerful solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7341 $51.3870
170+ $0.6024 $102.4080
260+ $0.5836 $151.7360
355+ $0.5647 $200.4685
460+ $0.5459 $251.1140
615+ $0.4894 $300.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,466 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess