EN
  • EN
  • DE

TPS54060DGQR

Part No TPS54060DGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Output Current 500mA
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034046-TPS54060DGQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS54060
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54060DGQR CAD Model

Description

The TPS54060DGQR is a versatile and robust step-down voltage regulator from Texas Instruments, designed to deliver high efficiency and reliability for a wide range of applications. This efficient power management integrated circuit (IC) is capable of providing a continuous output current of up to 0.5 A, with an input voltage range from 3.5 V to 60 V, making it suitable for systems with varying power requirements.

Key Features

  • Wide Input Voltage Range: Operates from 3.5 V to 60 V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Offers an output voltage range from 0.9 V to 90% of the input voltage, providing flexibility in design.
  • High Efficiency: Integrated switching FET supports up to 90% efficiency, which is vital for thermal management and energy savings.
  • Frequency Synchronization: Allows synchronization to an external clock to minimize electromagnetic interference (EMI).
  • Thermal Shutdown: In-built thermal shutdown and overcurrent protection ensure safe operation under abnormal conditions.
  • Small Package: Available in a compact MSOP-10 (PowerPAD™) package, ideal for space-constrained applications.

Applications

The TPS54060DGQR is suitable for a broad range of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunication Equipment
  • Point of Load Conversions
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS54060DGQR is no exception. It is designed to meet the rigorous standards required for industrial and automotive applications, ensuring long-term reliability and performance.

Ordering Information

The part number TPS54060DGQR represents the device in the MSOP-10 (PowerPAD™) package and is available in tape and reel form for easy integration into manufacturing processes. For detailed specifications and ordering information, please refer to the official Texas Instruments datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7026 $52.6950
175+ $0.5765 $100.8875
270+ $0.5585 $150.7950
375+ $0.5405 $202.6875
480+ $0.5225 $250.8000
645+ $0.4684 $302.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,980 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess