EN
  • EN
  • DE

TPS54060QDGQRQ1

Part No TPS54060QDGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Output Current 500mA
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 1111982-TPS54060QDGQRQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS54060QDGQRQ1 CAD Model

Description

Product Overview: TPS54060QDGQRQ1 from Texas Instruments

The TPS54060QDGQRQ1 is a robust, automotive-qualified, step-down DC/DC converter designed and manufactured by Texas Instruments. This high-performance integrated circuit is engineered to provide efficient voltage regulation with a wide input range, making it an ideal solution for a variety of automotive and industrial applications.

Key Features:

  • Input Voltage Range: The device supports a broad input voltage range from 3.5V to 60V, accommodating a range of supply sources, from standard automotive batteries to industrial power rails.
  • Output Voltage Customization: It delivers an adjustable output voltage that can be set from 0.8V to 90% of the input voltage, providing flexibility to power a diverse set of subsystems and components.
  • High Efficiency: With an integrated 0.2 Ohm high-side MOSFET, the TPS54060QDGQRQ1 ensures efficient power conversion, which is critical for reducing heat dissipation and improving system reliability.
  • Thermal Management: The device features an intelligent thermal shutdown mechanism that protects the system from overheating, enhancing the durability and lifespan of the product.
  • Frequency Synchronization: The switching frequency is programmable between 100 kHz to 2.5 MHz and can also be synchronized to an external clock, allowing for design flexibility and noise management in sensitive applications.
  • EMI and Radiation Tolerance: Designed to meet the stringent requirements of automotive and industrial environments, the TPS54060QDGQRQ1 is resilient to electromagnetic interference and radiation events.
  • Quality and Reliability: As an AEC-Q100 qualified device, it meets the high standards of reliability required for automotive applications.

Applications:

The versatile nature of the TPS54060QDGQRQ1 makes it suitable for a wide range of applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive power systems. Its robustness also extends its use to industrial power supplies, where consistent and reliable power delivery is paramount.

With its combination of efficiency, flexibility, and durability, the TPS54060QDGQRQ1 from Texas Instruments stands out as a high-quality power management solution for demanding automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0745 $54.4470
14+ $7.4458 $104.2412
21+ $7.2131 $151.4751
29+ $6.9804 $202.4316
38+ $6.7478 $256.4164
50+ $6.0497 $302.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess