EN
  • EN
  • DE

TPS54110QPWPRQ1

Part No TPS54110QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 20HTSSOP / Conv DC-DC 3V to 6V Synchronous Step Down Single-Out 0.9V to 3.3V 1.5A Automotive 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SWIFT
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 6V
Output Voltage 0.9V
Output Voltage MAX 3.3V
Output Current 1.5A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 797962-TPS54110QPWPRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54110-Q1
Introduction Date March 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54110QPWPRQ1 CAD Model

Description

Product Overview: TPS54110QPWPRQ1 from Texas Instruments

The TPS54110QPWPRQ1 is a highly integrated, efficient, and versatile power management IC designed by Texas Instruments specifically for automotive and industrial applications. This advanced step-down regulator offers a wide input voltage range and an adjustable output voltage, making it suitable for a variety of systems that require reliable power conversion.

Key Features

  • Input Voltage Range: The device supports a broad input voltage range from 3.3V to 6V, allowing it to accommodate various power sources.
  • Output Voltage: Users can adjust the output voltage from 0.8V to 3.6V, ensuring compatibility with a range of low-voltage circuits and microprocessors.
  • High Efficiency: With integrated MOSFETs, the TPS54110QPWPRQ1 achieves high efficiency, which is critical for reducing heat and improving reliability in automotive environments.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and durability of the end application.
  • Frequency Synchronization: It also offers frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) in sensitive applications.
  • Automotive-Qualified: As part of Texas Instruments' automotive-grade product offerings, this regulator meets the stringent quality standards required for automotive applications.

Applications

The TPS54110QPWPRQ1 is suitable for a wide array of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and body electronics. It is also well-suited for industrial applications that demand high reliability and performance under varying environmental conditions.

Package and Availability

Enclosed in a compact HTSSOP (PWP) 16-pin package, the TPS54110QPWPRQ1 is designed to occupy minimal board space while providing robust power management capabilities. It is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

For detailed specifications, application notes, and design resources, please visit the Texas Instruments website or contact their support team for personalized assistance with your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7099 $51.8089
26+ $3.8646 $100.4796
41+ $3.7438 $153.4958
56+ $3.6230 $202.8880
72+ $3.5023 $252.1656
96+ $3.1400 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess