EN
  • EN
  • DE
  • IT

TPS54140ADRCR

Part No TPS54140ADRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad
Manufacturer Texas Instruments
Series Eco-Mode™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-VSON (3x3)
Family Name TPS54140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS54140ADRCR-ND, -296-36806-1, 296-36806-1, 296-36806-2, 296-36806-6, -296-36806-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900798-TPS54140ADRCR
Ultra Librarian 3D Model Ultra Librarian TPS54140ADRCR CAD Model

Description

Product Overview

The TPS54140ADRCR is a highly efficient, monolithic synchronous buck regulator from Texas Instruments, designed to provide a compact and reliable power management solution. This integrated circuit is capable of driving a 1.5A load with excellent line and load regulation. The TPS54140ADRCR operates at an input range from 3.5V to 42V, making it suitable for a wide array of applications, including industrial, automotive, and telecommunication systems.

Key Features

  • Adjustable Switching Frequency: The TPS54140ADRCR allows users to set the switching frequency anywhere from 100kHz to 2.5MHz with an external resistor, providing flexibility in optimizing for efficiency or component size.
  • Integrated MOSFETs: This device includes high-side and low-side MOSFETs, which enhance efficiency and reduce the external component count, thus simplifying the design and saving board space.
  • Thermal and Overcurrent Protection: It features built-in thermal shutdown and overcurrent protection mechanisms that safeguard the device and the system under extreme conditions.
  • High Efficiency: With its advanced design, the TPS54140ADRCR achieves up to 95% efficiency, minimizing energy loss and heat generation.
  • Eco-mode™ Operation: The regulator operates in Eco-mode™, which significantly improves efficiency at light loads by automatically reducing switching frequency, thus extending battery life in portable solutions.

Applications

The versatile input voltage range and robust feature set of the TPS54140ADRCR make it an excellent choice for a variety of applications, including:

  • Aftermarket automotive supplies
  • Industrial power systems
  • Power supplies for battery-powered devices
  • Field Programmable Gate Array (FPGA) and Digital Signal Processor (DSP) power supplies
  • Green electronics and energy-efficient applications

Package and Quality

The TPS54140ADRCR comes in a small 10-pin VSON package with an exposed thermal pad for enhanced thermal performance. It is RoHS compliant and supports the commercial temperature range, ensuring reliable operation in diverse environments. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

With its comprehensive protection features, high efficiency, and flexible design options, the TPS54140ADRCR is a solid choice for designers looking to optimize power consumption and performance in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2051 $60.2550
115+ $0.9887 $113.7005
180+ $0.9579 $172.4220
245+ $0.9270 $227.1150
315+ $0.8961 $282.2715
420+ $0.8034 $337.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess