EN
  • EN
  • DE
  • IT

TPS54200DR

Part No TPS54200DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Win Source Part Number 220040-TPS54200DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54200DR CAD Model

Description

The TPS54200DR is a versatile and efficient DC-DC converter integrated circuit designed by the renowned manufacturer Texas Instruments. This high-performance device is tailored to meet the demanding power requirements of modern electronic applications, offering a compact solution for power management.

Key Features

  • Adjustable Switching Frequency: The TPS54200DR comes with an adjustable switching frequency that ranges from 200 kHz to 2.2 MHz, allowing designers to optimize the performance for specific applications.
  • High Efficiency: With its advanced design, the TPS54200DR provides high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Wide Input Voltage Range: This device supports a wide input voltage range from 4.5V to 28V, making it suitable for a variety of power sources and applications.
  • Output Current Capability: It is capable of delivering up to 2A of continuous output current, ensuring reliable performance for a range of load conditions.
  • Thermal and Overcurrent Protection: The TPS54200DR incorporates built-in thermal shutdown and overcurrent protection features to safeguard the device and the system it powers.

Applications

The TPS54200DR is an ideal choice for a wide array of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Consumer electronics

Package and Quality

The device is offered in a compact 10-pin SON package, which allows for a minimal footprint on the PCB. Texas Instruments' commitment to quality ensures that the TPS54200DR meets rigorous industry standards for performance and reliability.

Conclusion

With its robust feature set and flexible design, the TPS54200DR from Texas Instruments stands out as a powerful and reliable solution for DC-DC conversion in a multitude of electronic applications. Its efficiency, versatility, and protective features make it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess