EN
  • EN
  • DE

TPS54200EVM-818

Part No TPS54200EVM-818
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVALUATION MODULE  /  TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Texas Instruments
Package Bulk
Current - Output / Channel 1.5A
Outputs and Type 1, Non-Isolated
Voltage - Output 1.5V ~ 23V
Features Dimmable
Voltage - Input 4.5V ~ 28V
Supplied Contents Board(s)
Utilized IC / Part TPS54200
Base Product Number TPS54200
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-46815
Standard Package 1
Win Source Part Number 1100899-TPS54200EVM-818
Ultra Librarian 3D Model Ultra Librarian TPS54200EVM-818 CAD Model

Description

The TPS54200EVM-818 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS54200 Synchronous Step-Down DC/DC Converter. This evaluation module (EVM) is designed to help users quickly and easily assess the performance and functionality of the TPS54200 converter, which is capable of delivering up to 2A of output current.

Key Features

  • Input Voltage Range: The TPS54200EVM-818 operates over a wide input voltage range from 4.5V to 28V, making it suitable for a variety of applications from industrial to automotive power systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 6V to suit the needs of their specific application.
  • High Efficiency: The synchronous step-down converter design provides high efficiency and reduces power loss, which is critical for maintaining performance in power-sensitive designs.
  • Integrated Features: The module includes features such as soft start, undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown to ensure reliable operation under various conditions.

Applications

The TPS54200EVM-818 is versatile and can be used in a range of applications, including:

  • Point of Load (POL) power supplies
  • Aftermarket automotive supplies
  • Embedded systems
  • Industrial power systems

Design and Layout

The EVM features a compact design with high-quality components that ensure minimal signal interference and optimal performance. The layout is optimized for thermal performance and space efficiency, making it an excellent choice for testing in space-constrained applications.

Easy to Use

The TPS54200EVM-818 is designed for ease of use, with clear markings for all connections and onboard test points. It comes with comprehensive documentation, including a user guide that provides detailed instructions for operation and evaluation, making it accessible for both novice and experienced engineers.

Overall, the TPS54200EVM-818 Evaluation Module is an essential tool for designers and engineers who wish to test and implement the TPS54200 Synchronous Step-Down DC/DC Converter in their applications.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess