EN
  • EN
  • DE

TPS5420MDREP

Part No TPS5420MDREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5.5V
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 31V
Output Current 2A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1111993-TPS5420MDREP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Industrial, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS5420MDREP CAD Model

Description

The TPS5420MDREP, part of Texas Instruments' family of voltage regulators, is a robust and versatile step-down (buck) converter designed for a wide range of applications. It is capable of driving a 2A load with excellent line and load regulation. This device is particularly suitable for systems that require a high level of performance in terms of voltage conversion efficiency, thermal management, and operational reliability.

Key Features

  • Output Voltage Range: The TPS5420MDREP offers an adjustable output voltage range from 1.22V to 20V, which enables its use in a variety of applications requiring different voltage levels.
  • Input Voltage Range: This device can handle a wide input voltage range of 5.5V to 36V, making it suitable for use in systems with varying input power supplies.
  • High Efficiency: With its integrated 110mΩ MOSFET, the TPS5420MDREP achieves high efficiency which helps in reducing power loss and improving overall system performance.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, thereby protecting your application from overheating.
  • Current Mode Control: The current mode control provides fast transient response and cycle-by-cycle current limiting, which is crucial for maintaining stability and protection in power regulation.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can help to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The TPS5420MDREP is ideal for a variety of applications, including industrial systems, consumer electronics, telecommunications, and automotive products. Its robust design and comprehensive feature set make it particularly well-suited for harsh environments where reliability and performance are paramount.

Quality and Reliability

As with all Texas Instruments products, the TPS5420MDREP is manufactured to the highest quality standards, ensuring both reliability and performance. The device is also part of TI's Enhanced Product (EP) portfolio, designed to meet the stringent requirements of military and aerospace applications, as well as other high-reliability environments.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3153 $55.8918
14+ $7.6433 $107.0062
21+ $7.4045 $155.4945
28+ $7.1656 $200.6368
37+ $6.9268 $256.2916
49+ $6.2102 $304.2998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,494 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess