EN
  • EN
  • DE

TPS54225PWP

Part No TPS54225PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 5.5V
Output Current 2A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 081671-TPS54225PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54225PWP CAD Model

Description

Product Overview: TPS54225PWP from Texas Instruments

The TPS54225PWP from Texas Instruments is a highly efficient synchronous buck regulator that is designed to provide a compact and reliable power management solution for a wide range of applications. This regulator is part of TI's Eco-Mode™ family, which features advanced energy-saving techniques to maximize efficiency at light loads.

Key Features

  • Input Voltage Range: The TPS54225PWP operates with an input voltage range of 4.5V to 18V, making it versatile for various systems that require different voltage levels.
  • Output Current: It can deliver up to 2A of continuous output current, ensuring sufficient power for demanding applications.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 200 kHz to 2.2 MHz, allowing designers to optimize the performance for specific applications.
  • High Efficiency: With integrated low R<sub>DS(on) MOSFETs and the Eco-Mode™ feature, the TPS54225PWP achieves high efficiency across a wide load range.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Package: The regulator is available in a 14-pin HTSSOP (PWP) package, which is suitable for space-constrained applications.

Applications

The TPS54225PWP is ideal for use in various electronic devices such as:

  • Consumer Electronics
  • Set-Top Boxes
  • Networking Equipment
  • Portable and Battery-Powered Devices
  • Point-of-Load Conversions

Design Support

Texas Instruments provides extensive design support for the TPS54225PWP, including application notes, reference designs, and an online Power Management Lab. Engineers can utilize these resources to accelerate the design process and ensure optimal performance in their applications.

In summary, the TPS54225PWP from Texas Instruments is a powerful, efficient, and versatile synchronous buck regulator that offers advanced features to meet the needs of modern power supply designs. Its ability to deliver high efficiency and robust protection makes it a top choice for engineers looking to create reliable and energy-conscious electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3141 $50.9102
53+ $1.8988 $100.6364
82+ $1.8394 $150.8308
113+ $1.7801 $201.1513
146+ $1.7208 $251.2368
195+ $1.5428 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess