EN
  • EN
  • DE

TPS54240DGQR

Part No TPS54240DGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 2.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034072-TPS54240DGQR
Family Name TPS54240
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin United Statesof America, China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS54240DGQR CAD Model

Description

The TPS54240DGQR is a highly efficient step-down (buck) converter from Texas Instruments, designed to provide a compact and reliable power management solution for a wide range of applications. This integrated circuit is part of TI's Eco-friendly "Green" series, which emphasizes both performance and power conservation.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 3.5V to 42V, making it suitable for various systems, including those powered by automotive batteries or industrial supplies.
  • Output Current: It can deliver up to 2.5A of continuous output current, ensuring ample power for demanding loads.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing the flexibility to power a wide array of devices with different voltage requirements.
  • High Efficiency: The TPS54240DGQR features an Eco-mode™ which helps to maintain high efficiency across light loads, reducing power consumption and heat generation.
  • Thermal Protection: With integrated thermal shutdown, the device protects itself and the system from damage due to excessive heat.
  • Frequency Synchronization: It offers frequency synchronization to external clocks, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.
  • Package: Supplied in a 10-pin MSOP PowerPAD™ package, the TPS54240DGQR is designed for compact PCB layouts and efficient thermal performance.

Applications

The versatility of the TPS54240DGQR makes it an ideal choice for powering a diverse range of electronic devices, including:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Point-of-load power supplies
  • Telecommunications equipment
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS54240DGQR is no exception. It is designed to meet the rigorous standards expected of industrial and automotive-grade components, ensuring reliability and longevity in the field.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0771 $52.3107
40+ $2.5248 $100.9920
62+ $2.4459 $151.6458
85+ $2.3670 $201.1950
110+ $2.2881 $251.6910
147+ $2.0514 $301.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,802 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess