EN
  • EN
  • DE
  • IT

TPS54240DRCR

Part No TPS54240DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.5-V to 42-V Step-Down DC - DC Converter With Eco-Mode | IC REG BCK SPLIT RAIL ADJ 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 39V
Output Current 2.5A
Switching Frequency 100kHz ~ 2.5MHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Family Part Number TPS54240
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759006-TPS54240DRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54240DRCR CAD Model

Description

Overview of Texas Instruments TPS54240DRCR

The TPS54240DRCR is a highly efficient, monolithic synchronous buck regulator from Texas Instruments (TI), designed to provide a compact and reliable power solution for a wide range of applications. This integrated circuit (IC) is part of TI's extensive portfolio of step-down converters that are engineered to address the needs of systems requiring efficient voltage reduction.

Key Features

  • Input Voltage Range: The TPS54240DRCR operates with an input voltage range of 3.5V to 42V, making it versatile for both low and high voltage applications.
  • Output Current: It can deliver up to 2.5A of continuous output current, suitable for a variety of uses from consumer electronics to industrial systems.
  • High Efficiency: With integrated MOSFETs, the device offers high efficiency that minimizes heat generation and power loss, especially at light loads with its Eco-mode™ feature.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.5 MHz, allowing designers to optimize component size and efficiency.
  • Thermal and Overcurrent Protection: The TPS54240DRCR includes thermal shutdown and overcurrent protection features that help to ensure the longevity and reliability of both the regulator and the overall system.

Applications

The versatile nature of the TPS54240DRCR makes it a suitable choice for a broad spectrum of applications, including but not limited to:

  • Industrial/Factory Automation and Control Systems
  • Automotive Infotainment and Body Electronics
  • Power Supplies for FPGAs, DSPs, and Microcontrollers
  • Networking and Telecommunication Equipment
  • Consumer Electronics

Package and Availability

The TPS54240DRCR is offered in a compact 10-pin VSON (DRC) package, which is designed for space-constrained applications. Its small footprint, combined with the ability to operate over a wide temperature range, makes it an ideal choice for portable and outdoor applications. TI provides comprehensive technical support, including datasheets, reference designs, and online simulation tools to assist in the rapid integration of the TPS54240DRCR into design projects.

For more information or to purchase the TPS54240DRCR, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess