Product Overview: TPS54240QDGQR from Texas Instruments
The TPS54240QDGQR is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This efficient power management integrated circuit (IC) is designed to provide a compact, fast, and highly efficient solution for a wide range of applications. Its versatility and robustness make it suitable for various industrial, automotive, and consumer electronics applications.
Key Features
- Input Voltage Range: The TPS54240QDGQR operates with an input voltage range from 3.5V to 42V, making it ideal for systems that are subjected to wide input voltage variations, such as automotive battery systems.
- Output Current: It can deliver up to 2.5A of continuous output current, ensuring reliable performance for demanding loads.
- High Efficiency: With its synchronous step-down regulator design, the device offers high efficiency, which is critical for minimizing heat and improving system performance.
- Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.2 MHz, allowing designers to optimize the size of the external components and the performance of the converter for specific applications.
- Integrated Protection Features: It includes several protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the IC and the system from potential damage.
Applications
The TPS54240QDGQR is well-suited for a variety of applications, including:
- Automotive infotainment and telematics
- Industrial power supplies
- Point of Load (POL) conversions
- LED lighting
- Battery-powered equipment
Package and Quality
Enclosed in a compact 10-pin MSOP PowerPAD™ package, the TPS54240QDGQR is designed to occupy minimal board space while providing optimal thermal performance. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards, providing reliable and consistent performance in the field.
For engineers and designers looking for a versatile, efficient, and reliable power solution, the TPS54240QDGQR from Texas Instruments stands out as an excellent choice, capable of meeting a broad spectrum of power management requirements.