EN
  • EN
  • DE

TPS54283PWPR

Part No TPS54283PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 28V Synchronous Step Down Dual-Out 0.8V to 25.2V 2A/2A 14-Pin HTSSOP EP T/R / IC REG BUCK ADJ 2A DL 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 25.2V
Output Current 2A
Frequency - Switching 310kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 034077-TPS54283PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS54283
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54283PWPR CAD Model

Description

The TPS54283PWPR is a highly efficient, dual-output, synchronous step-down switcher designed by Texas Instruments (TI), a global leader in semiconductor solutions. This compact and versatile integrated circuit (IC) is engineered to provide a reliable power management solution for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Output Voltage Range: The TPS54283PWPR offers an adjustable output voltage range from 0.8V to 3.6V, allowing for flexibility in various design requirements.
  • High Efficiency: With its synchronous buck topology, the device achieves high efficiency, which minimizes heat generation and improves system performance.
  • Dual Outputs: The IC features two outputs that can deliver up to 2A each, making it ideal for powering multiple loads simultaneously.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 28V, accommodating a variety of power sources.
  • Integrated MOSFETs: The inclusion of low R<sub>DS(on) MOSFETs ensures low switching losses and supports high efficiency across a broad load range.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300 kHz to 2.5 MHz, which allows designers to optimize for efficiency or component size.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features to safeguard the IC and the system under extreme conditions.
  • Small Package: Housed in a 16-pin HTSSOP package, the TPS54283PWPR is designed for compact PCB layouts.

Applications

The versatility of the TPS54283PWPR makes it suitable for a multitude of applications, including:

  • Set-top boxes, TVs, and other AV equipment
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Automotive infotainment and telematics

Conclusion

The TPS54283PWPR from Texas Instruments stands out as a robust and flexible power management solution that can meet the demands of a broad spectrum of electronic devices. Its combination of efficiency, dual-output capability, and comprehensive protection features make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7533 $52.2863
26+ $3.9002 $101.4052
40+ $3.7783 $151.1320
55+ $3.6564 $201.1020
71+ $3.5345 $250.9495
95+ $3.1689 $301.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,961 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess