EN
  • EN
  • DE

TPS54286PWPG4

Part No TPS54286PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 25.2V
Output Current 2A
Frequency - Switching 630kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 055626-TPS54286PWPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54286PWPG4 CAD Model

Description

Product Overview: TPS54286PWPG4 by Texas Instruments

The TPS54286PWPG4 is a high-performance, dual-output, synchronous buck converter integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced power solution is engineered to meet the needs of a wide range of applications, offering efficient voltage regulation with a compact footprint.

Key Features

  • Dual Synchronous Step-Down Converter: The TPS54286PWPG4 features two independent channels capable of delivering up to 2A of continuous output current each, providing flexibility for powering multiple voltage rails.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 28V, this device is suitable for a variety of power supply configurations, including those found in industrial, automotive, and telecommunications equipment.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2.5MHz, allowing designers to optimize the balance between efficiency and external component size.
  • Integrated FETs: The inclusion of low R<sub>DS(on) MOSFETs minimizes conduction losses and enhances overall efficiency.
  • Output Voltage Flexibility: The output voltage can be adjusted down to 0.8V with a high accuracy of 1%, which is essential for low-voltage power rails.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system against excessive temperature and current conditions.
  • Power Good Output: The 'Power Good' output provides a real-time indication of the output voltage status, which is useful for power sequencing and system monitoring.

Applications

The TPS54286PWPG4 is versatile and can be used in a variety of applications, such as:

  • Point of Load (POL) power supplies
  • Embedded computing systems
  • Networking and telecom equipment
  • FPGA, DSP, and ASIC power supplies
  • Industrial and automotive electronics

Quality and Reliability

As with all Texas Instruments products, the TPS54286PWPG4 is designed to meet high standards of quality and reliability. The device is available in a 16-pin HTSSOP package with PowerPAD™ for enhanced thermal performance, ensuring stable operation in a variety of environmental conditions.

In summary, the TPS54286PWPG4 by Texas Instruments is a robust, efficient, and versatile power management solution that can cater to the demanding requirements of modern electronic systems, providing designers with a reliable and high-performance voltage regulation option.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1992 $53.9640
90+ $1.1233 $101.0970
140+ $1.0854 $151.9560
200+ $1.0095 $201.9000
260+ $0.9715 $252.5900
325+ $0.9336 $303.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,480 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess